EN
  • EN
  • DE

ST25DV04KC-JF8D3

Part No ST25DV04KC-JF8D3
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description DYNAMIC NFC/RFID TAG IC WITH 4-K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, NFC
Interface I²C
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 12-UFDFN Exposed Pad
Supplier Device Package 12-UFDFPN (3x3)
Base Product Number ST25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373324-ST25DV04KC-JF8D3
Ultra Librarian 3D Model Ultra Librarian ST25DV04KC-JF8D3 CAD Model

Description

ST25DV04KC-JF8D3 - Dynamic NFC/RFID Tag IC from STMicroelectronics

The ST25DV04KC-JF8D3 is a dynamic NFC/RFID tag IC with a dual-interface, electrically erasable programmable memory (EEPROM). Manufactured by STMicroelectronics, this innovative product offers a unique combination of flexibility, power, and security for near field communication (NFC) applications.

Key Features

  • Memory Size: The IC comes with a 4 Kbits EEPROM, partitioned into various sectors and blocks that enable a wide range of data storage possibilities.
  • Energy Harvesting: Equipped with energy harvesting capabilities, the ST25DV04KC-JF8D3 can power external components with the energy it gathers from the NFC reader field.
  • Fast Data Transfer: The device supports fast transfer mode, allowing rapid communication between the tag and NFC-enabled devices.
  • Dual Interface: It features an I2C interface and an RF interface, enabling both wired and wireless communication for easy integration into various systems.
  • Data Protection: The tag IC includes multiple security features such as password protection and a lockable unique identifier (UID) to ensure data integrity and security.

Applications

The ST25DV04KC-JF8D3 is ideal for a range of applications, including:

  • Consumer Electronics
  • Device Configuration
  • Bluetooth or Wi-Fi Pairing
  • Maintenance and Firmware Updates
  • Smart Posters for Advertising and Marketing

Package and Quality

This dynamic NFC/RFID tag IC is available in a SO8 package, providing a compact solution for PCB designs. It meets high-quality standards, ensuring reliability and performance for industrial and consumer applications.

Conclusion

The ST25DV04KC-JF8D3 from STMicroelectronics is an advanced NFC/RFID solution that brings a new level of interactivity and security to a variety of applications. Its robust design, combined with its feature-rich capabilities, makes it a top choice for developers looking to implement NFC technology in their products.

You May Also Be Interested in

Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.4512
NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us
NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $2.6718
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $7.7608

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess