EN
  • EN
  • DE

OM5232FBP/507

Part No OM5232FBP/507
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1010187-OM5232FBP/507
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OM5232FBP/507 CAD Model

Description

Introducing the NXP OM5232FBP/507 Microcontroller

The NXP OM5232FBP/507 is a robust microcontroller unit (MCU) designed to cater to a wide range of applications, including industrial control systems, automotive electronics, and smart home devices. This product is part of NXP's acclaimed microcontroller series, known for their reliability, performance, and flexibility.

Key Features

  • Advanced Architecture: The OM5232FBP/507 is built on a powerful 80C51 microcontroller core, providing a solid foundation for both simple and complex tasks. Its architecture is optimized for high-speed processing and low-power consumption, making it an excellent choice for battery-operated devices.
  • Memory Capabilities: It comes equipped with 32KB of on-chip ROM and 512 bytes of RAM, ensuring ample space for program storage and efficient data management. This allows developers to create sophisticated programs without worrying about external memory components.
  • Peripheral Support: This MCU includes a variety of built-in peripherals, such as multiple 16-bit timers/counters, serial communication ports (UART), and digital I/O ports. These features enable easy integration with other components and systems, enhancing the MCU's versatility.
  • Power Management: The OM5232FBP/507 offers several power-saving modes, including Idle and Power-down modes. These modes allow for efficient power management, which is critical for extending the life of portable devices.
  • Package and Temperature Range: The device is available in a 44-pin PLCC package, which is conducive to space-constrained applications. It also operates over an extended temperature range, ensuring reliable performance under varying environmental conditions.

Applications

With its robust feature set, the NXP OM5232FBP/507 is well-suited for a multitude of applications. It's particularly adept at handling the demands of industrial automation, where precision and reliability are paramount. In the automotive sector, it can be used for engine control units, dashboard instrumentation, and in-car entertainment systems. Additionally, its low power consumption makes it an ideal choice for smart home devices such as thermostats, security systems, and home automation controllers.

Conclusion

The NXP OM5232FBP/507 microcontroller is a versatile, high-performance solution for a variety of electronic applications. Its combination of memory capacity, built-in peripherals, and power efficiency make it a top choice for developers looking to push the boundaries of what's possible with microcontroller technology.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess