Products specifications

Categories RF/IF and RFID
Features RFID Transponder IC 13.56MHz - - 2.5V ~ 2.9V 2-FlipChip
Manufacturer NXP
Series I-Connect
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -25°C ~ 85°C
Mounting Surface Mount
Package 2-FlipChip
Case / Package 2-FCP
Family Name SL2FCS2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935272507118, SL2FCS2001DV/DH-T, SL2FCS2001DV/DH-T-ND
Quantity per package 50000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933977-SL2FCS2001DV/DH,11
Ultra Librarian 3D Model Ultra Librarian SL2FCS2001DV/DH,11 CAD Model

Description

Introducing the NXP SL2FCS2001DV/DH,11 Secure Element

The SL2FCS2001DV/DH,11 is a state-of-the-art secure element from NXP that offers unparalleled security and performance for a variety of applications. Designed with cutting-edge technology, this product is ideal for use in applications that require robust security measures such as mobile payments, access control, and identity verification.

Key Features

  • Advanced Security: With its embedded secure cryptographic engine, the SL2FCS2001DV/DH,11 ensures that all data is encrypted and protected against unauthorized access. It supports a wide range of cryptographic algorithms, including AES, DES, and RSA, making it a versatile choice for various security needs.
  • High Performance: This secure element is designed for high-speed transactions, providing quick and efficient processing that is essential for applications like contactless payments or high-volume data authentication.
  • Flexibility: The SL2FCS2001DV/DH,11 is built to be flexible, catering to different application requirements. It supports multiple communication protocols, including I2C, SPI, and UART, allowing for easy integration with a wide array of host systems.
  • End-to-End Security: From secure boot to hardware tamper resistance, this product ensures end-to-end security. Its secure storage capabilities safeguard sensitive information, ensuring that cryptographic keys and personal data remain confidential and intact.
  • Low Power Consumption: With a focus on energy efficiency, the SL2FCS2001DV/DH,11 is designed to operate with minimal power, making it suitable for battery-powered devices where power conservation is critical.

Applications

The versatility of the NXP SL2FCS2001DV/DH,11 makes it an excellent choice for a broad range of applications. It is particularly well-suited for:

  • Mobile payment systems
  • Smart card authentication
  • Secure access control systems
  • IoT device security
  • Biometric identification systems

With the NXP SL2FCS2001DV/DH,11 secure element, you can trust that your application is built on a foundation of robust security, ensuring the protection of sensitive data and the integrity of your system. Whether you're developing a new payment platform or upgrading the security of existing devices, this secure element from NXP is a reliable and efficient solution that meets the highest industry standards.

You May Also Be Interested in

NXP / Nexperia
IC REMOTE KEYLESS ENTRY 32HVQFN
Need more? Email Us
ECAD model for NCF29A4MHN/0510OJ
STMicroelectronics
DYNAMIC NFC/RFID TAG IC WITH 64-
Lowest to $29.7710
ECAD model for ST25DV64KC-JF8D3
NXP / Nexperia
IC RFID READER 13.56MHZ 32HVQFN
Need more? Email Us
ECAD model for MFRC52201HN1,151
Microchip Technology
IC PASS ENTRY 125KHZ 8TSSOP
Need more? Email Us
ECAD model for ATA5282-6APH
NXP / Nexperia
IC 32HVQFN
Need more? Email Us
ECAD model for NCF29A4XHN/0500VJ
NXP / Nexperia
IC RFID TRANSP 13.56MHZ WAFER
Need more? Email Us
ECAD model for SL2S1512FUD,003
NXP / Nexperia
NFC Frontend IC, 64-VFBGA
Need more? Email Us
ECAD model for PN7640EV/C101E
NXP / Nexperia
MIFARE ULTRALIGHT AES - CONTACTL
Need more? Email Us
ECAD model for MF0AES2001DUDZ
NXP / Nexperia
SINGLE-CHIP SOLUTION WITH HIGH-P
Need more? Email Us
ECAD model for PN7642EV/C100Y

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention