EN
  • EN
  • DE
  • IT

ST25DV02K-W1R8T3

Part No ST25DV02K-W1R8T3
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 8TSSOP  /  RFID Transponder IC 13.56MHz ISO 15693, NFC PWM 1.8V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series NFC-PWM
Package Tape & Reel (TR)
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, NFC
Interface PWM
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number ST25
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235541-ST25DV02K-W1R8T3
Ultra Librarian 3D Model Ultra Librarian ST25DV02K-W1R8T3 CAD Model

Description

ST25DV02K-W1R8T3 Dynamic NFC/RFID Tag IC

The ST25DV02K-W1R8T3 from STMicroelectronics is a dynamic NFC/RFID tag IC that incorporates a wealth of features designed to provide a flexible and robust solution for near-field communication applications. This device leverages the capabilities of NFC technology to enable contactless communication and data exchange with NFC-enabled smartphones, tablets, and readers.

At the heart of the ST25DV02K-W1R8T3 is an ISO 15693 and NFC Forum Type 5 compliant RFID tag interface, which ensures compatibility with a wide range of NFC devices and RFID readers. The chip features a 2-Kbit EEPROM that can be accessed via both the RF interface and an I2C interface, providing a convenient way to store and retrieve data.

One of the notable characteristics of this dynamic tag is its energy harvesting ability. It can draw power from the RF field generated by NFC devices, eliminating the need for an external power source in certain applications. This energy harvesting feature can also power external components, making it an ideal choice for battery-less systems.

The ST25DV02K-W1R8T3 offers fast data transfer rates and a robust design that ensures reliable operation even in harsh environments. The EEPROM memory is partitioned into areas that can be protected by passwords, providing a secure way to store sensitive information.

This tag IC is available in a small SO8N package, making it suitable for a variety of applications, including consumer electronics, smart packaging, asset tracking, and authentication. Its user-friendly design allows for easy integration into existing systems, providing a seamless upgrade path for adding NFC capabilities to a wide range of products.

With its combination of flexibility, security, and ease of use, the ST25DV02K-W1R8T3 is an excellent choice for developers looking to incorporate NFC functionality into their designs. STMicroelectronics' commitment to quality ensures that this product delivers reliable performance and a high level of customer satisfaction.

You May Also Be Interested in

NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634
STMicroelectronics
NFC/RFID 4KBIT EEPROM 13.56MHZ
Lowest to $0.6892
Texas Instruments
IC RFID READER 13.56MHZ 32VQFN
Lowest to $2.6718
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
ScioSense
IC RFID READER 110-150KZ 16TSSOP
Need more? Email Us
STMicroelectronics
NFC/HF RFID READER IC
Lowest to $2.2250
NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755
Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4716 $51.8760
260+ $0.3870 $100.6200
405+ $0.3749 $151.8345
555+ $0.3628 $201.3540
715+ $0.3507 $250.7505
955+ $0.3144 $300.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess