EN
  • EN
  • DE

ST232B

Part No ST232B
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 5V POWERED MULTI-CHANNEL RS-232 DRIVERS AND RECEIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260210-ST232B
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST232B CAD Model

Description

Introducing the ST232B Interface IC from STMicroelectronics

The ST232B is a robust and versatile interface Integrated Circuit (IC) designed by STMicroelectronics, a leader in the semiconductor industry. This product is part of the ST232 series, which is known for providing reliable solutions for serial communication. The ST232B is specifically crafted to act as a transceiver for RS232 communication, allowing devices to exchange data over long distances with high integrity.

Key Features

  • Enhanced Specifications: The ST232B meets the EIA/TIA-232-F and V.28/V.24 specifications, ensuring compatibility with serial ports on a wide range of devices.
  • High Data Rate: Capable of supporting data rates up to 120 kbps, the ST232B is suitable for fast data communication in industrial and consumer applications.
  • Low Power Consumption: With a supply current of only 5 mA, the ST232B is designed for power-efficient operation, making it ideal for portable and battery-operated devices.
  • Enhanced ESD Protection: The device features an integrated ESD protection circuitry, which can withstand up to 8 kV contact discharge, providing resilience against electrostatic discharges.

Applications

The ST232B is a versatile component that can be used in a multitude of applications where RS232 communication is required. It is particularly useful in:

  • Serial data transfer over long cables in industrial environments.
  • Interface for modems, printers, and other peripheral devices.
  • Portable instrumentation and diagnostic equipment.
  • Point of sale systems.

Package and Temperature Range

The ST232B is available in a variety of packages, including SO-16 and DIP-16, providing flexibility for different design requirements. It operates over a temperature range of -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

Conclusion

With its high data rate, low power consumption, and robust ESD protection, the ST232B from STMicroelectronics is an excellent choice for designers looking to implement RS232 communication in their systems. Its adherence to industry standards and wide temperature range make it a reliable and flexible solution for a variety of applications.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess