EN
  • EN
  • DE

ST232EB

Part No ST232EB
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description +/- 15 kV ESD protected 5 V RS-232 transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260213-ST232EB
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST232EB CAD Model

Description

Introducing the ST232EB: A High-Performance RS-232 Transceiver

The ST232EB from STMicroelectronics is a powerful RS-232 transceiver designed to meet the communication requirements of modern electronic devices. This integrated circuit is engineered to convert RS-232 signals to the voltage levels required by TTL and CMOS compatible systems. As a bidirectional transceiver, the ST232EB is capable of transmitting and receiving data on RS-232 networks with great efficiency and reliability.

Key Features

  • Enhanced ESD Protection: The ST232EB is equipped with an Electrostatic Discharge (ESD) protection circuitry that exceeds IEC 1000-4-2 standards, ensuring robustness and longevity in harsh electrical environments.
  • Low Power Consumption: With its low-power shutdown mode, the device significantly reduces power consumption when not actively transmitting or receiving data, making it ideal for battery-operated and power-sensitive applications.
  • High Data Rate: Capable of supporting data rates up to 120 kbps, the ST232EB is well-suited for high-speed serial communication, ensuring swift data transfer between devices.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range from 4.5V to 5.5V, providing flexibility in various system designs and ensuring compatibility with a wide range of microcontrollers and processors.

Applications

The ST232EB is versatile and can be used in a multitude of applications where RS-232 communication is required. It is commonly found in:

  • Serial data communication in industrial control systems
  • Interface for modem connectivity for data transmission
  • GPS receivers and instrumentation interfaces
  • Peripheral connections for computers and networking equipment

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the ST232EB is no exception. Manufactured with the highest standards, it provides reliable performance in a wide temperature range, ensuring stability and functionality in various operating conditions. With its advanced features and robust design, the ST232EB is the ideal choice for designers looking to implement RS-232 communication in their electronic projects.

Conclusion

The ST232EB RS-232 transceiver from STMicroelectronics represents a blend of performance, efficiency, and reliability. Its advanced protection features, low power requirements, and high data rate capabilities make it a top choice for professionals seeking a superior communication solution for their electronic designs.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess