EN
  • EN
  • DE

ST20TP4CX60S

Part No ST20TP4CX60S
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description ST20TP4CX60S St
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002189-ST20TP4CX60S
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST20TP4CX60S CAD Model

Description

The ST20TP4CX60S is a state-of-the-art power transistor from STMicroelectronics, designed to deliver high efficiency and reliability for a wide range of applications. This product is part of ST's STPOWER family, which is renowned for its advanced semiconductor technology and performance in power electronics.

Key Features

  • High Voltage Capability: The ST20TP4CX60S is capable of handling high voltages, making it suitable for applications that require robust power management.
  • Low On-Resistance: This transistor has a low on-resistance, which means it can conduct electricity with minimal power loss, enhancing overall system efficiency.
  • Fast Switching: The device's fast switching capabilities ensure that it can respond quickly to changes in load conditions, which is critical for power regulation and conversion.
  • High Thermal Performance: With an excellent thermal management design, the ST20TP4CX60S can operate reliably even under high temperature conditions, extending the life of the product.
  • Robustness and Reliability: STMicroelectronics has designed this transistor with a focus on long-term reliability, making it a trusted component for demanding industrial, automotive, and consumer applications.

Applications

The versatility of the ST20TP4CX60S allows it to be used in various high-performance applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • DC-DC Converters
  • Motor Control Circuits
  • Automotive Electronics
  • Renewable Energy Systems

Technical Specifications

Parameter Value
Configuration Single
Collector-Emitter Voltage (VCEO) 600V
Collector Current (IC) 20A
Power Dissipation (PD) 150W
Operating Temperature -55°C to +175°C

With its robust design and superior electrical characteristics, the ST20TP4CX60S is a premium choice for designers looking to integrate a high-quality power transistor into their systems. STMicroelectronics' commitment to innovation ensures that this component will provide top-tier performance and durability for its intended applications.

You May Also Be Interested in

Micrel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess