EN
  • EN
  • DE

SPZB32W1A2.1

Part No SPZB32W1A2.1
Manufacturer STMicroelectronics
Catalog RF Transceiver Modules
Description RX TXRX MODULE 802.15.4 CHIP SMD  /  802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr STMicroelectronics
Product Status Obsolete
RF Family/Standard 802.15.4
Protocol Zigbee®
Frequency 2.4GHz
Power - Output 3dBm
Sensitivity -95dBm
Serial Interfaces I2C, JTAG, SPI, UART
Antenna Type Integrated, Chip
Utilized IC / Part STM32W
Memory Size 128kB Flash, 8kB RAM
Voltage - Supply 2.1V ~ 3.6V
Current - Receiving 28mA
Current - Transmitting 32mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number SPZB32
Standard Package 1
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 8517.62.0090
Win Source Part Number 1235673-SPZB32W1A2.1
Ultra Librarian 3D Model Ultra Librarian SPZB32W1A2.1 CAD Model

Description

The SPZB32W1A2.1 from STMicroelectronics is a state-of-the-art integrated circuit designed for advanced wireless connectivity solutions. This product is part of STMicroelectronics' commitment to providing high-performance, low-power components for the Internet of Things (IoT) and smart device markets.

Key Features

  • Highly Integrated System-on-Chip: The SPZB32W1A2.1 combines a powerful microcontroller unit (MCU) with a multi-protocol radio transceiver, offering support for Bluetooth Low Energy (BLE) and proprietary protocols, making it highly versatile for various wireless applications.
  • Energy Efficiency: Designed with energy conservation in mind, the device features low-power modes and an efficient power management system, ensuring extended battery life for portable and remote applications.
  • Robust Security: With an emphasis on security, the SPZB32W1A2.1 includes hardware-based encryption and a range of security features to protect against potential threats and ensure secure data transmission.
  • Flexible Memory Configuration: The product offers ample flash memory and RAM, facilitating complex application development and data storage without the need for external memory components.
  • Development Support: STMicroelectronics provides comprehensive development tools and software libraries, making it easier for engineers to develop, debug, and deploy applications quickly.

Applications

The SPZB32W1A2.1 is ideal for a wide array of wireless applications, including but not limited to:

  • Smart Home Devices
  • Wearable Technology
  • Wireless Sensors and Actuators
  • Industrial IoT Devices
  • Healthcare and Medical Devices

Conclusion

In conclusion, the SPZB32W1A2.1 by STMicroelectronics is a powerful and versatile component that brings together an MCU and a radio transceiver with support for multiple wireless protocols. Its low-power architecture and robust security features make it an excellent choice for developers looking to create innovative and secure wireless solutions for the IoT ecosystem. The product's extensive support and flexible memory options further enhance its appeal, making it suitable for a vast range of applications in today's interconnected world.

You May Also Be Interested in

Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $3.3264
Quectel
RF TXRX MODULE CELL SMD
Lowest to $66.9403
U-blox
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $29.1045
Infineon Technologies
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $30.5598
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $19.7911
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $18.2573
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess