EN
  • EN
  • DE
  • IT

WFM200S022XNA2

Part No WFM200S022XNA2
Manufacturer Silicon Labs
Catalog RF Transceiver Modules
Description RF TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Silicon Labs
Series WFM200S
Package Tray
Product Status Not For New Designs
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation DSSS
Frequency 2.4GHz
Data Rate 72.2Mbps
Power - Output 17dBm
Serial Interfaces SDIO, SPI
Antenna Type Integrated, Chip
Utilized IC / Part WFM200
Current - Receiving 41.6mA
Current - Transmitting 152.6mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 105°C
Package / Case Module
Standard Package 260
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1340751-WFM200S022XNA2
Ultra Librarian 3D Model Ultra Librarian WFM200S022XNA2 CAD Model

Description

The WFM200S022XNA2 is a RF Transceiver Module and Modem from Silicon Labs.

  • Series: WFM200S
  • Frequency: 2.4GHz
  • Protocol: 802.11b/g/n
  • Data Rate: 72.2Mbps
  • Antenna Type: Integrated, Chip
  • Power - Output: 17dBm
  • Current - Receiving: 41.6mA
  • Utilized IC / Part: WFM200
  • RF Family/Standard: WiFi
  • Modulation: DSSS
  • Serial Interfaces: SDIO, SPI
  • Current - Transmitting: 152.6mA

You May Also Be Interested in

Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Need more? Email Us
U-blox
RF TXRX MODULE BT CHIP SMD
Lowest to $12.0571
Microchip Technology
RF TXRX MODULE WIFI SMD
Need more? Email Us
U-blox
RF TXRX MOD 3G CELL SMD GLOBAL
Lowest to $90.0899
U-blox
RF TXRX MODULE BT TRACE ANT SMD
Lowest to $14.3743
Quectel
RF TXRX MOD SMD
Lowest to $33.0251
Murata Electronics North America
RF TXRX MODULE WIFI SMD
Lowest to $32.3232
Quectel
RF TXRX MOD SMD
Lowest to $46.8467
Digi International
RF TXRX MODULE BT/CEL U.FL SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $130.7662 $130.7662
2+ $126.5490 $253.0980
3+ $122.3305 $366.9915
4+ $109.6753 $438.7012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 169 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess