Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Type Plug, Female Sockets
Number of Positions 2
Positions Per Level 2
Number of Levels 1
Pitch 0.138" (3.50mm)
Plug Wire Entry 180°
Termination Style Screw - Rising Cage Clamp
Mounting Style Free Hanging (In-Line)
Current - UL 11A
Voltage - UL 300V
Wire Gauge or Range - AWG 14-30 AWG
Wire Gauge or Range - mm2 0.05-2mm2
Color Green
Temperature Range - Operating -40°C ~ 110°C
Contact Mating Finish Tin
Features Side Stacking
Material Flammability Rating UL94 V-0
Screw Size M2
Torque - Screw 0.31 Nm (2.7 Lb-In)
Wire Strip Length 5-6mm
Contact Material Phosphor Bronze
Dielectric Material Polyamide (PA66), Nylon 6/6
Insulation Height 0.437" (11.10mm)
Manufacturer Pack Quantity 300
MSL Level 1 (Unlimited)
Win Source Part Number 1123482-284506-2
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 284506-2 CAD Model

Description

The TE Connectivity AMP Connectors 1123482-284506-2 is a female socket plug connector with a screw-rising cage clamp termination style.

  • Manufacturer: TE Connectivity AMP Connectors
  • Termination Style: Screw-rising cage clamp
  • Pitch: 0.138" (3.50mm)
  • Wire Gauge: 14-30 AWG or 0.05-2mm2
  • Current Rating (UL): 11A
  • Voltage Rating (UL): 300V
  • Contact Material: Phosphor bronze
  • Dielectric Material: Polyamide (PA66), nylon 6/6
  • Flammability Rating: UL94 V-0
  • Color: Green
  • Features: Side stacking
  • Temperature Range: -40°C to 110°C
  • Common Applications: Industrial applications
  • Pack Quantity: 300

You May Also Be Interested in

Phoenix Contact
TERM BLK 8P SIDE ENT 3.81MM PCB
Need more? Email Us
ECAD model for 1708084
Phoenix Contact
TERM BLOCK HDR 4POS 90DEG 3.81MM
Lowest to $1.3377
ECAD model for 1827884
Amphenol
TD15016100J0G-500 Tb Wir Pro 90D
Need more? Email Us
ECAD model for TD15016100J0G
KEFA ELECTRONICS
5 Position Plug 3.81mm Pitch
Lowest to $0.3162
ECAD model for KF2EDGK-3.81-5P
Ningbo Xinlaiya Electronic Technology Co., Ltd.
2 Position Board Side/Socket - Closed 5.08mm Pitch Straight Pin
Lowest to $0.0722
ECAD model for XY2500V-D-5.08-2P
Ningbo Dorabo Electric Co., Ltd.
3 Position 5mm Pitch
Lowest to $0.1183
ECAD model for DB2EV-5.0-3P-GN
Ningbo Dorabo Electric Co., Ltd.
3 Position Wire to Board Terminal Block Through Hole 15mm
Lowest to $2.2508
ECAD model for DB137-15.0-3P-GN-P
KEFA ELECTRONICS
2 Position Plug 3.81mm Pitch
Lowest to $0.1629
ECAD model for KF2EDGK-3.81-2P
Weidmuller
TERM BLK 3P SIDE ENT 5.08MM PCB
Lowest to $56.6066
ECAD model for 1640920000

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2653 $52.1019
54+ $1.8587 $100.3698
84+ $1.8007 $151.2588
115+ $1.7426 $200.3990
149+ $1.6845 $250.9905
199+ $1.5102 $300.5298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 467 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention