EN
  • EN
  • DE

SPC570SADPT64S

Part No SPC570SADPT64S
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Board Type Evaluation Platform
Type MCU 32-Bit
Utilized IC / Part SPC570Sx
Mounting Type Socket
Contents Board(s)
Base Product Number SPC570
Other Names -1138-SPC570SADPT64S,497-16549
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1284047-SPC570SADPT64S
Ultra Librarian 3D Model Ultra Librarian SPC570SADPT64S CAD Model

Description

The SPC570SADPT64S is a cutting-edge microcontroller unit (MCU) from the renowned semiconductor manufacturer, STMicroelectronics. This high-performance device is tailored for the automotive industry, providing a robust solution for modern vehicle electronics, including advanced driver-assistance systems (ADAS), engine control units (ECU), and other safety-critical applications.

Key Features

  • 32-bit Power Architecture: At the core of the SPC570SADPT64S is a powerful 32-bit Power Architecture CPU, which offers exceptional computational capabilities, ensuring swift processing of complex algorithms and real-time tasks.
  • Memory Capacity: The MCU comes equipped with a generous memory provision, including up to 1.5MB of flash memory for program storage and 64KB of RAM for efficient data handling and multitasking.
  • Advanced Timer Units: With multiple advanced timer units, this MCU facilitates precise control for a variety of applications, including motor control and sensor interfacing.
  • Enhanced Safety Features: Safety is paramount in automotive applications, and the SPC570SADPT64S includes features like a Memory Protection Unit (MPU), Error Correction Code (ECC) on both flash and RAM, and a built-in self-test for reliability and functional safety.
  • Communication Interfaces: The device supports a plethora of communication interfaces such as CAN, LIN, and FlexRay, making it highly adaptable to the connectivity requirements of modern vehicles.
  • Temperature Range: Designed to withstand harsh automotive environments, it operates within an extended temperature range, ensuring performance stability under extreme conditions.
  • Package: The MCU is available in a compact 64-pin LQFP package, which is ideal for space-constrained applications.

Applications

The versatility of the SPC570SADPT64S makes it suitable for a wide array of automotive applications where reliability, performance, and safety are non-negotiable. Its robust design and advanced features make it an excellent choice for powertrain systems, chassis control modules, body electronics, and security systems within the automotive sector.

STMicroelectronics' commitment to innovation is reflected in the SPC570SADPT64S microcontroller, providing automotive designers and engineers with a powerful tool to create the next generation of vehicle electronics that enhance safety, performance, and comfort.

You May Also Be Interested in

Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess