EN
  • EN
  • DE

M50FW040K5G

Part No M50FW040K5G
Manufacturer STMicroelectronics
Catalog Memory
Description NOR Flash Parallel/Serial 3.3V 4M-bit 512K x 8 11ns 32-Pin PLCC Tray / 4-Mbit (512 Kb x8, uniform block) 3-V supply firmware hub Flash memory
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 072981-M50FW040K5G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name M50FW040
Introduction Date October 24, 2006
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M50FW040K5G CAD Model

Description

STMicroelectronics M50FW040K5G Flash Memory

The M50FW040K5G is a sophisticated 4 Mbit Flash memory device manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is specifically designed to meet the high demands of modern electronic applications, offering a combination of performance, reliability, and flexibility that is essential for today's technology.

Key Features

  • Memory Size: The device boasts a memory capacity of 4 Mbit, organized as 512K x8, providing ample space for firmware storage, code shadowing, and data retention.
  • Access Time: With an access time of 50ns, the M50FW040K5G ensures quick data retrieval, making it suitable for high-performance applications where speed is critical.
  • Voltage Range: The device operates over a wide power supply voltage range from 2.7V to 3.6V, accommodating various system power requirements and ensuring compatibility with low-voltage operations.
  • Programming: It features a fast programming algorithm to reduce programming time, which is crucial for efficient manufacturing processes and on-the-fly system updates.
  • Security: The memory device includes advanced security features such as hardware protection for the boot block, ensuring the integrity and security of the code stored within.

Applications

The M50FW040K5G is ideal for a wide range of applications that require reliable non-volatile memory storage. These include:

  • Automotive systems
  • Telecommunication devices
  • Embedded control systems
  • Boot firmware storage for computers and servers

Quality and Support

STMicroelectronics is committed to delivering the highest quality products, and the M50FW040K5G is no exception. It is manufactured to meet stringent quality standards, ensuring robustness and longevity in various environmental conditions. Additionally, STMicroelectronics provides comprehensive technical support for the M50FW040K5G, including datasheets, application notes, and design resources, to assist developers in integrating this flash memory into their designs seamlessly.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us
STMicroelectronics
M36DR216C120ZA6T St
Need more? Email Us
STMicroelectronics
M28W160CB-90ZB6 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
STMicroelectronics
M29W640DB90N6 St
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6226 $50.8486
27+ $3.7929 $102.4083
41+ $3.6744 $150.6504
57+ $3.5559 $202.6863
73+ $3.4373 $250.9229
98+ $3.0818 $302.0164
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,909 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess