EN
  • EN
  • DE

PCA9535CPW

Part No PCA9535CPW
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description IC I/O EXPANDER I2C 16B 24TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653271-PCA9535CPW
Ultra Librarian 3D Model Ultra Librarian PCA9535CPW CAD Model

Description

Product Overview: PCA9535CPW by NXP Semiconductors

The PCA9535CPW is a robust, high-performance 16-bit I/O expander from the industry-leading semiconductor manufacturer, NXP Semiconductors. This device is designed to provide additional I/O ports for a microcontroller or processor with a limited number of GPIOs. The PCA9535CPW is particularly useful in applications where board space is at a premium and additional I/Os are needed for switches, sensors, or other input/output devices.

Key Features:

  • I/O Expansion: 16-bit I/O port expander which can be interfaced through a two-wire I²C-bus/SMBus.
  • Operating Voltage: Flexible voltage range from 2.3V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels.
  • Interrupt Output: Configurable interrupt output which can be connected to the interrupt logic of the host microcontroller to indicate an input change on the port pins.
  • High-Speed I²C Interface: Supports fast I²C bus clock frequencies of up to 400 kHz.
  • Polarity Inversion: Individual polarity inversion registers provide an easy way to invert the polarity of the I/O pins.
  • Low Standby Current: Ideal for battery-powered applications due to its low standby current.
  • Package: Available in a TSSOP-24 package, which is suitable for space-constrained applications.

Applications:

The PCA9535CPW is ideal for a wide range of applications, including:

  • Servers
  • Personal computers
  • Industrial control
  • Medical equipment
  • Mobile devices
  • Consumer electronics

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality and reliability. The PCA9535CPW is built to meet high standards, ensuring stable and reliable performance in your electronic designs.

For detailed technical specifications, application notes, and support resources, please refer to the official NXP Semiconductors product page and datasheets. The PCA9535CPW is a testament to NXP's innovation in I/O expansion solutions, providing designers with the flexibility and functionality needed to enhance and optimize system designs.

You May Also Be Interested in

Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6753 $50.6475
185+ $0.5541 $102.5085
280+ $0.5368 $150.3040
385+ $0.5195 $200.0075
500+ $0.5021 $251.0500
670+ $0.4502 $301.6340
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess