EN
  • EN
  • DE

ADC101C021CIMM

Part No ADC101C021CIMM
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816672-ADC101C021CIMM
Ultra Librarian 3D Model Ultra Librarian ADC101C021CIMM CAD Model

Description

Product Overview: ADC101C021CIMM from Texas Instruments

The ADC101C021CIMM is a precision analog-to-digital converter (ADC) developed by Texas Instruments, renowned for its high-performance semiconductor products. This particular model is a part of the ADC101 series, offering a 10-bit resolution with a single channel and an I2C-compatible interface. Designed to deliver both accuracy and efficiency, it is an ideal component for a wide array of applications, ranging from battery-powered devices to data acquisition systems.

Key Features

  • Resolution: The ADC101C021CIMM boasts a 10-bit resolution which provides fine granularity, ensuring that it can accurately convert analog signals into digital data for precise measurement and control in electronic systems.
  • Sampling Rate: With a maximum sampling rate of 188 kS/s, this ADC is capable of handling moderate-speed signal conversions, suitable for a variety of monitoring and control applications.
  • Low Power Consumption: It is optimized for power-sensitive applications, with a typical operating supply current of just 150 µA and a standby current of 2 µA, which is essential for extending battery life in portable devices.
  • Input Voltage Range: The ADC101C021CIMM operates with an input voltage range of 2.7V to 5.5V, providing flexibility for use in different circuit designs and compatibility with various logic levels.
  • I2C Interface: The integrated I2C-compatible serial interface ensures simple and straightforward communication with microcontrollers and processors, allowing for easy integration into system designs.
  • Small Form Factor: Housed in a compact 6-pin SOT-23 package, this ADC saves valuable board space, which is crucial for space-constrained applications.

Applications

The ADC101C021CIMM is versatile and can be utilized in numerous applications, including:

  • Portable devices where power efficiency is critical
  • Data acquisition systems that require accurate analog-to-digital conversion
  • System monitoring and control where precise measurements are necessary
  • Industrial and automotive electronics that demand robust performance

With its blend of precision, speed, and power efficiency, the ADC101C021CIMM from Texas Instruments is an excellent choice for designers seeking a reliable ADC solution. Its small footprint, coupled with the ease of interfacing through I2C, makes it an attractive component for modern electronic systems.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0150 $50.7500
125+ $0.8329 $104.1125
190+ $0.8068 $153.2920
260+ $0.7808 $203.0080
335+ $0.7548 $252.8580
445+ $0.6767 $301.1315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess