Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56xL
Package Tape & Reel (TR)
Core Processor e200z4d
Core Size 32-Bit Dual-Core
Speed 120MHz
Connectivity CANbus, LINbus, SCI, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 96
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 3V ~ 3.63V
Data Converters A/D 32x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC56
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 500
Win Source Part Number 1185430-SPC56EL60L5CCOSR
Ultra Librarian 3D Model Ultra Librarian SPC56EL60L5CCOSR CAD Model

Description

STMicroelectronics SPC56EL60L5CCOSR Microcontroller

The SPC56EL60L5CCOSR is a high-performance automotive microcontroller produced by STMicroelectronics, a leader in the semiconductor industry. This microcontroller is part of the SPC56EL series and is designed to meet the rigorous demands of modern automotive applications. With its advanced features and robust design, the SPC56EL60L5CCOSR is an ideal choice for a wide range of automotive systems including engine management, transmission control, and advanced driver assistance systems (ADAS).

Key Features:

  • Core: The microcontroller is built around the powerful e200z4d dual-core Power Architecture, operating at up to 120 MHz. This core is designed for high-speed processing and real-time performance, making it well-suited for complex automotive applications.
  • Memory: It comes equipped with 2 MB of flash memory and 192 KB of RAM, providing ample space for application code and data storage.
  • Connectivity: For communication, the device includes multiple CAN interfaces, LIN, and a FlexRay controller, ensuring compatibility with a variety of automotive networking standards.
  • Timers and ADCs: The SPC56EL60L5CCOSR features an array of timers and analog-to-digital converters (ADCs), which are essential for precise control and sensor interfacing in automotive systems.
  • Temperature Range: It is designed to operate within an extended temperature range of -40°C to 125°C, ensuring reliable performance under extreme conditions.
  • Package: The microcontroller is housed in a 176-pin LQFP package, providing a compact footprint for space-constrained applications.

Advanced Security:

Security is a critical concern in automotive systems, and the SPC56EL60L5CCOSR addresses this with advanced security features. It includes a Memory Protection Unit (MPU) and a Cryptographic Services Engine (CSE) to safeguard against unauthorized access and ensure data integrity.

Development Support:

STMicroelectronics provides comprehensive development support for the SPC56EL60L5CCOSR, including development tools, software libraries, and application notes. This support helps to accelerate the design process and reduce time-to-market for automotive system developers.

In summary, the SPC56EL60L5CCOSR microcontroller from STMicroelectronics is a feature-rich, reliable solution for automotive electronics developers seeking performance, connectivity, and security in their applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 128KB FLASH 48TQFP
Lowest to €5.3549
ECAD model for DSPIC33CK128MP505-I/PT
Microchip Technology
IC MCU 32BIT 1MB FLASH 64QFN
Need more? Email Us
ECAD model for PIC32MK1024GPE064-I/MR
Renesas Electronics America
Silicon P Channel Power MOS FET High Speed Power Switching
Lowest to €0.2737
ECAD model for HAT1054R
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC256-I/SN
NXP / Nexperia
8-bit microcontrollers with two-clock 80C51 core 1 kB 3 V Flash with 128-byte RAM
Lowest to €3.4999
ECAD model for P89LPC901FD
Microchip Technology
IC MCU 16BIT 128KB FLASH 64TQFP
Lowest to €4.4270
ECAD model for PIC24HJ128GP206-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC27C256-12I/L
NXP / Nexperia
8-bit microcontrollers with two-clock accelerated 80C51 core 1 kB 3 V byte-erasable Flash with 8-bit A/D converter
Lowest to €17.0956
ECAD model for P89LPC9107FDH
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SOIC
Lowest to €7.0178
ECAD model for PIC33FJ16GS502-I/SO

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention