EN
  • EN
  • DE

SPC560P50L3BEFBY

Part No SPC560P50L3BEFBY
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997981-SPC560P50L3BEFBY
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPC560P50L3BEFBY CAD Model

Description

STMicroelectronics SPC560P50L3BEFBY Microcontroller

The SPC560P50L3BEFBY is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to cater to the demanding needs of automotive applications. As part of the SPC560P line, this powerful MCU is built on a 32-bit PowerPC core and is specifically engineered to deliver high performance and reliability for in-vehicle systems.

With its 50MHz clock speed, the SPC560P50L3BEFBY provides a robust platform for handling complex computational tasks. The MCU is equipped with 512KB of flash memory, allowing ample space for application code and data storage. Additionally, 64KB of RAM ensures smooth operation and efficient data handling, making it suitable for real-time applications.

The SPC560P50L3BEFBY is designed with versatility in mind, featuring a range of peripherals that enhance its functionality. These include multiple CAN interfaces, which are essential for automotive communication networks, as well as UART, SPI, and I2C modules for serial communication with other onboard devices. The MCU also boasts a 12-bit analog-to-digital converter (ADC), providing precise measurement capabilities for sensor data acquisition.

For improved safety and reliability, the SPC560P50L3BEFBY integrates advanced features such as a Memory Protection Unit (MPU), which safeguards critical system memory areas. The MCU also supports Error Correction Code (ECC) for its flash memory, ensuring data integrity and protection against corruption. Additionally, a built-in watchdog timer helps to maintain system stability by resetting the MCU in the event of software anomalies.

The package is designed to withstand harsh automotive environments, offering a wide operating temperature range and compliance with automotive qualification standards. This ensures that the SPC560P50L3BEFBY can reliably function under extreme conditions, making it an ideal choice for applications such as engine control units, body control modules, and advanced driver-assistance systems (ADAS).

In summary, the SPC560P50L3BEFBY from STMicroelectronics is a feature-rich, high-performance microcontroller that meets the stringent requirements of modern automotive applications. Its robust architecture, extensive memory, and comprehensive set of peripherals make it a top choice for developers seeking a reliable and efficient solution for their automotive systems.

You May Also Be Interested in

Level One
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
STMicroelectronics
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7778 $56.3334
7+ $15.4075 $107.8525
11+ $14.9260 $164.1860
14+ $14.4445 $202.2230
18+ $13.9630 $251.3340
24+ $12.5186 $300.4464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess