EN
  • EN
  • DE

MAX14802ECM+

Part No MAX14802ECM+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SPST-NOX16 48OHM 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Package Tray
Product Status Active
Switch Circuit SPST - NO
Number of Circuits 16
On-State Resistance (Max) 48Ohm
Channel-to-Channel Matching (ΔRon) 2.4Ohm
Voltage - Supply, Single (V+) 2.7V ~ 5.5V
Switch Time (Ton, Toff) (Max) 3.5µs, 3.5µs
-3db Bandwidth 20MHz
Charge Injection 820pC
Channel Capacitance (CS(off), CD(off)) 11pF
Current - Leakage (IS(off)) (Max) 2µA
Crosstalk -80dB @ 5MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Standard Package 250 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 701450-MAX14802ECM+
Ultra Librarian 3D Model Ultra Librarian MAX14802ECM+ CAD Model

Description

The MAX14802ECM+ is a high-performance, industrial interface chip designed by Maxim Integrated. This sophisticated component is specifically engineered to facilitate the seamless conversion and transmission of digital signals to analog outputs, making it an invaluable asset in a wide range of industrial applications.

Key Features

  • High Integration: The MAX14802ECM+ integrates multiple functions into a single chip, which helps to reduce the overall component count and save space on the PCB.
  • Versatility: It is designed to be flexible and can be used in various configurations, catering to a multitude of industrial interface requirements.
  • Robust Output Drivers: The device includes robust output drivers capable of delivering high current, which is essential for driving heavy loads.
  • High Voltage Operation: It can operate at high voltages, making it suitable for industrial environments where higher voltages are common.
  • Thermal Protection: The chip comes with built-in thermal protection features to ensure reliable operation under harsh conditions.

Applications

The MAX14802ECM+ is ideal for use in a variety of industrial applications that require reliable digital-to-analog conversion, such as:

  • Programmable Logic Controllers (PLCs)
  • Industrial Automation Systems
  • Process Control Systems
  • Motor Control Centers

Technical Specifications

The technical specifications of the MAX14802ECM+ include:

  • Integrated high-voltage analog switches
  • Serial interface for configuration
  • Wide operating voltage range
  • Extended temperature range for industrial environments

The MAX14802ECM+ from Maxim Integrated is a testament to the company's commitment to providing high-quality, reliable components for the industrial sector. Its integration, versatility, and robustness make it a go-to solution for engineers looking to streamline their designs while ensuring performance and durability.

You May Also Be Interested in

Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess