EN
  • EN
  • DE

SN74LS243DR

Part No SN74LS243DR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.25V 14SOIC / Transceiver, Non-Inverting 1 Element 4 Bit per Element Push-Pull Output 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LS
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 15mA, 24mA
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number 74LS243
Other Names 296-3675-2,-SN74LS243DRR,296-3675-1,296-3675-6R,SN74LS243DRG4,-296-3675-1,296-3675-6,SN74LS243DRG4,-296-3675-1,SN74LS243DRE4,SN74LS243DRE4,-SN74LS243DRE4,-SN74LS243DRG4
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259542-SN74LS243DR
Ultra Librarian 3D Model Ultra Librarian SN74LS243DR CAD Model

Description

The SN74LS243DR is a high-quality integrated circuit manufactured by Texas Instruments, renowned for its robust performance and versatility in various electronic applications. This particular device is part of the 74LS series, which is a line of logic gates and related devices that use low-power Schottky technology. The SN74LS243DR is specifically designed to be a quadruple bus transceiver with 3-state outputs, making it an essential component in digital communication and data transfer operations.

Key Features

  • Bus Transceiver: The device includes four independent bus transceivers that allow for bidirectional communication between data buses.
  • 3-State Outputs: The 3-state outputs can be set to high impedance, which effectively disconnects the output from the circuit, allowing for multiple devices to share a data bus without interference.
  • Low Power Consumption: Utilizing Schottky technology, the SN74LS243DR is optimized for low power consumption, which is ideal for energy-sensitive applications.
  • High-Speed Operation: The device is designed for high-speed operation, ensuring swift data transfer and reduced latency in communication systems.
  • Wide Operating Temperature Range: It operates effectively over a broad temperature range, making it suitable for industrial environments.
  • Dual-In-Line Package: The SN74LS243DR comes in a 20-pin SOIC package, which is conducive to surface-mount technology and compact circuit designs.

Applications

The SN74LS243DR is commonly used in a variety of applications due to its ability to facilitate communication between two buses. Some typical applications include:

  • Data bus transceiving in microprocessor or microcontroller systems.
  • Peripheral driving where isolation is necessary.
  • Memory switching in computing and data storage devices.
  • Interface between different voltage levels within a system.

Product Specifications

The SN74LS243DR has a supply voltage range of 4.75V to 5.25V, with a typical supply voltage of 5V. It operates within a temperature range of 0°C to 70°C. The device's switching characteristics are designed for high-speed operation, which is crucial for modern digital electronics that demand rapid data processing and throughput.

As with all Texas Instruments products, the SN74LS243DR is built with reliability in mind, ensuring that it meets the stringent requirements of the electronics industry. Whether for use in commercial, industrial, or educational settings, this integrated circuit stands as a testament to Texas Instruments' commitment to quality and performance.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1641 $54.1333
30+ $3.4167 $102.5010
46+ $3.3099 $152.2554
63+ $3.2032 $201.8016
81+ $3.0964 $250.8084
109+ $2.7761 $302.5949
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,356 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess