EN
  • EN
  • DE

SMP30-130

Part No SMP30-130
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description TRISILTM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Series SMP, TRISIL
Packaging Reel - TR
Part Status Obsolete(EOL)
Voltage - Breakover 176V
Voltage - Off State 130V
Current - Peak Pulse (8/20μs) 70A
Current - Peak Pulse (10/1000μs) 30A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 30pF
Mounting SMD
Package DO-214AC, SMA
Win Source Part Number 1252113-SMP30-130
Manufacturer Homepage www.st.com
Family Name SMP30-130
Introduction Date November 15, 2004
ECCN EAR99
Country of Origin Morocco
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP30-130 CAD Model

Description

STMicroelectronics SMP30-130 Overview

The SMP30-130 is a robust and high-performance product from the renowned manufacturer STMicroelectronics, designed to cater to a wide range of electrical and electronic applications. This versatile component is an integral part of power management solutions and is specifically engineered to withstand challenging conditions while delivering consistent performance.

Key Features

  • High Voltage Tolerance: The SMP30-130 is capable of handling transient overvoltage conditions, making it an ideal choice for power supply circuits where voltage spikes are a concern.
  • Thermal Protection: Equipped with built-in thermal shutdown, the device ensures reliable operation by preventing overheating and potential damage to the circuitry.
  • Low Dynamic Resistance: The product features low dynamic resistance, which contributes to efficient operation and minimizes power losses during operation.
  • Compact Design: The small form factor of the SMP30-130 allows for easy integration into various electronic assemblies without compromising on space.

Applications

The SMP30-130 is suitable for a broad spectrum of applications, including:

  • Power supply protection
  • Industrial and consumer electronic devices
  • Telecommunication systems
  • Automotive electronics

Product Specifications

The technical specifications of the SMP30-130 are as follows:

  • Package: The device is available in a moldable package that is both durable and suitable for high-density PCB designs.
  • Operating Temperature Range: It operates effectively over a wide temperature range, ensuring reliability across different environmental conditions.
  • Quality and Reliability: As with all STMicroelectronics products, the SMP30-130 is manufactured to high quality standards, with rigorous testing to ensure reliability.

In conclusion, the SMP30-130 from STMicroelectronics is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its combination of high voltage tolerance, thermal protection, and low dynamic resistance makes it a top choice for engineers and designers looking to enhance their power management systems.

You May Also Be Interested in

Vishay
10TTS08 Series 800 V 10 A Flange Mount High Voltage Phase Control SCR -TO-220AB
Lowest to $4.5992
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Vishay
16TTS Series 800 V 16 A Surface Mount Phase Control SCR - D2PAK
Need more? Email Us
STMicroelectronics
TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE | THYRISTOR 270V 30A 8SOIC
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL BIDIRECTIONAL / hyristor Surge Protection Devices 10A 3-Pin(3+Tab) TO-220
Lowest to $1.6320
Bourns Inc.
THYRISTOR 190V DO214AA
Lowest to $0.3010
Bourns Inc.
SURGE SUPP THYRISTOR 145V TO-92 / Thyristor Surge Protection Devices 145V 4A 2-Pin DO-92 T/R
Need more? Email Us
Bourns Inc.
PROTECTOR OVER VOLTAGE / Thyristor Surge Protection Devices 100V 11A 8-Pin SOIC N T/R
Need more? Email Us
Bourns Inc.
THYRISTOR 90V 800A / Thyristor Surge Protection Devices 90V 50A 2-Pin SMB T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess