EN
  • EN
  • DE

P0900SBL

Part No P0900SBL
Manufacturer Littelfuse Inc.
Catalog TVS - Thyristors
Description gas plasma arresters-package dimensions/specifications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 1234152-P0900SBL
Manufacturer Homepage www.littelfuse.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P0900SBL CAD Model

Description

The P0900SBL is a SIDACtor® Protection Thyristor from Littelfuse, designed to protect sensitive telecommunications equipment from damaging overvoltage transients. This thyristor offers robust protection against lightning surges and power faults, ensuring the reliable operation of connected systems.

Applications

  • Central Office Equipment: Protection for line cards and other sensitive components.
  • Customer Premises Equipment (CPE): Protection for modems, routers, and other telecommunications devices.
  • General Telecom Applications: Surge protection for various telecom interfaces.

Features

  • Low Voltage Overshoot: Limits voltage overshoot during surge events, protecting downstream components.
  • High Surge Capability: Robust surge handling capability, ensuring reliable protection against lightning and power faults.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.
  • Low Capacitance: Minimizes signal distortion, crucial for high-speed data transmission.
  • Breakdown Voltage: 90V Breakdown Voltage.

Benefits

  • Enhanced Equipment Reliability: Protects sensitive equipment from damage due to overvoltage transients, extending its lifespan.
  • Reduced Downtime: Minimizes downtime caused by surge-related failures.
  • Improved System Performance: Low capacitance ensures signal integrity, leading to better overall system performance.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting valuable telecommunications equipment.

Additional Details

The P0900SBL features a DO-214AA (SMB) package, ideal for surface mount assembly. Its key electrical specifications include a breakover voltage of 90V and a surge current capability that withstands high-energy transients. It's designed to quickly switch to a low-voltage on-state when an overvoltage condition occurs, diverting the surge current away from protected circuits. The low capacitance of the device makes it suitable for high-speed data lines where signal integrity is critical. This SIDACtor device is commonly used in conjunction with other protection components, such as fuses and TVS diodes, to provide comprehensive circuit protection.

You May Also Be Interested in

Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Littelfuse Inc.
SIDACTOR BI 22V 400A DO214AA
Lowest to $0.0739
Diodes Incorporated
THYRISTOR PROTECT BIDIR 100A SMB
Lowest to $0.5114
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3793 $59.0344
20+ $6.0557 $121.1140
30+ $5.8662 $175.9860
41+ $5.6768 $232.7488
53+ $5.4874 $290.8322
71+ $4.9203 $349.3413
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess