EN
  • EN
  • DE

SRF10150C

Part No SRF10150C
Manufacturer Mospec
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mospec
Win Source Part Number 340162-SRF10150C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SRF10150C CAD Model

Description

The SRF10150C is a Schottky Barrier Rectifier manufactured by Mospec. This device is designed for high-frequency switching applications where efficiency and low forward voltage drop are critical. It's commonly used in switched-mode power supplies (SMPS), DC-DC converters, and other power electronic circuits to improve overall system performance. The SRF10150C offers fast switching speeds and low reverse leakage current, making it a suitable choice for demanding power applications.

Applications

  • Switched-mode power supplies (SMPS): Secondary rectification in SMPS circuits.
  • DC-DC converters: Output rectification in DC-DC converters.
  • Freewheeling diodes: Used as freewheeling diodes in inductive loads.
  • Reverse polarity protection: Protection against reverse polarity connections.
  • High-frequency inverters: Rectification in high-frequency inverter circuits.

Features

  • Schottky Barrier Construction: Provides low forward voltage drop.
  • High Surge Current Capability: Withstands high surge currents.
  • High-Frequency Operation: Suitable for high-frequency switching applications.
  • Low Reverse Leakage Current: Minimizes power losses due to leakage.
  • High Reliability: Robust construction for long-term performance.

Benefits

  • Improved Efficiency: Reduces power losses in power conversion circuits.
  • Reduced Heat Dissipation: Lower forward voltage drop leads to less heat generation.
  • Increased System Performance: Fast switching speeds enhance overall system performance.
  • Compact Design: Allows for smaller and lighter power supplies.
  • Cost-Effective Solution: Provides a reliable and efficient rectification solution.

Additional Details

The SRF10150C typically features a voltage rating of 150V and a current rating of 10A. The forward voltage drop is usually very low, typically around 0.7V at rated current. It is available in a TO-220 or similar package. The operating temperature range is specified in the datasheet, which typically ranges from -55°C to +150°C. The thermal resistance of the device is an important parameter for heat sink design. The SRF10150C is often used in conjunction with MOSFETs and other power semiconductors to create highly efficient and reliable power conversion systems. Always refer to the manufacturer's datasheet for precise electrical specifications and application guidelines.

You May Also Be Interested in

Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3315 $58.0125
425+ $0.2726 $115.8550
660+ $0.2645 $174.5700
905+ $0.2553 $231.0465
1,170+ $0.2472 $289.2240
1,565+ $0.2218 $347.1170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess