EN
  • EN
  • DE

P0300SCL

Part No P0300SCL
Manufacturer Littelfuse Inc.
Catalog TVS - Thyristors
Description gas plasma arresters-package dimensions/specifications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 1234097-P0300SCL
Manufacturer Homepage www.littelfuse.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P0300SCL CAD Model

Description

The P0300SCL is a SIDACtor® protection thyristor from Littelfuse, designed to safeguard sensitive electronic equipment against transient voltage surges. These surges can stem from lightning, inductive load switching, electrostatic discharge (ESD), and other electrical disturbances. This device provides a reliable and robust solution for overvoltage protection in various applications.

Applications

  • Telecommunications: Protecting subscriber line interface circuits (SLICs), line cards, and central office equipment.
  • Data Communication: Providing surge protection for RS-232, RS-485, and Ethernet interfaces.
  • Industrial Control: Safeguarding programmable logic controllers (PLCs), sensors, and control systems from transient voltages.
  • Security Systems: Protecting alarm panels, security cameras, and access control systems.
  • Power Supplies: Protecting DC power supplies from overvoltage conditions.

Features

  • Low Voltage Overshoot: Minimizes voltage overshoot during surge events, preventing damage to downstream components.
  • High Surge Current Capability: Withstands high surge currents as defined by industry standards.
  • Low On-State Voltage: Reduces voltage drop during conduction, enhancing system efficiency.
  • Surface Mount Package: Enables automated assembly and compact circuit designs.
  • RoHS Compliant: Meets environmental regulations for lead-free manufacturing.
  • Glass Passivated Junctions: Ensures high reliability and long-term stability.

Benefits

  • Enhanced Equipment Reliability: Protects sensitive circuits from damage due to overvoltage events, extending the lifespan and reliability of the equipment.
  • Reduced Downtime: Minimizes service interruptions caused by surge-related failures.
  • Simplified Circuit Design: Offers a single-component solution for surge protection, simplifying PCB layout and reducing component count.
  • Compliance with Industry Standards: Meets relevant industry standards and regulatory requirements for surge protection.
  • Cost-Effective Protection: Provides a cost-efficient solution for protecting valuable equipment from overvoltage damage.

Additional Details

The P0300SCL is characterized by a breakover voltage of 300V. It is designed to protect against surges as specified in standards. The device comes in a DO-214AA (SMB) package. Its operating temperature range typically spans from -40°C to +125°C. Its surge current handling capabilities can reach several hundred amps, depending on the surge waveform and duration. Refer to the Littelfuse datasheet for detailed electrical characteristics, surge handling capabilities, and application recommendations for optimal usage.

You May Also Be Interested in

Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Lowest to $1.5882
Littelfuse Inc.
THYRISTOR 120V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 65V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 130V 100A SMA
Need more? Email Us
STMicroelectronics
TRIAC 600V 1.65V 0.01mA 3-Pin TO-220AB
Need more? Email Us
Littelfuse Inc.
THYRISTOR 275V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1513 $58.2505
930+ $0.1247 $115.9710
1,430+ $0.1213 $173.4590
1,985+ $0.1167 $231.6495
2,555+ $0.1132 $289.2260
3,410+ $0.1016 $346.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess