EN
  • EN
  • DE

P0080SCL

Part No P0080SCL
Manufacturer Littelfuse Inc.
Catalog TVS - Thyristors
Description gas plasma arresters-package dimensions/specifications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 1234068-P0080SCL
Manufacturer Homepage www.littelfuse.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P0080SCL CAD Model

Description

The P0080SCL is a SIDACtor® protection thyristor manufactured by Littelfuse. This device is designed to protect sensitive electronic equipment from damaging voltage transients caused by lightning, power surges, and electrostatic discharge (ESD). It is commonly used in telecommunications, industrial, and consumer electronics applications.

Applications

  • Telecommunications: Protection for subscriber line interface circuits (SLICs), line cards, and central office equipment.
  • Data Communications: Surge protection for RS-232, RS-485, and Ethernet interfaces.
  • Industrial Equipment: Protecting programmable logic controllers (PLCs), sensors, and control systems.
  • Security Systems: Safeguarding alarm panels, access control systems, and surveillance equipment.
  • Consumer Electronics: Protecting modems, routers, and telephone handsets.

Features

  • Low Voltage Overshoot: Minimizes voltage overshoot during surge events, preventing damage to downstream components.
  • High Surge Current Capability: Withstands high surge currents as defined by industry standards.
  • Low On-State Voltage: Reduces voltage drop during conduction, improving system performance.
  • Surface Mount Package: Enables automated assembly and compact circuit designs.
  • RoHS Compliant: Meets environmental regulations for lead-free manufacturing.
  • Glass Passivated Junctions: Provides high reliability and long-term stability.

Benefits

  • Enhanced Equipment Reliability: Protects sensitive circuits from damage due to overvoltage events, increasing the lifespan and reliability of the equipment.
  • Reduced Downtime: Minimizes service interruptions caused by surge-related failures.
  • Simplified Circuit Design: Offers a single-component solution for surge protection, simplifying PCB layout and reducing component count.
  • Compliance with Industry Standards: Meets regulatory requirements for surge protection in telecommunications and other applications.
  • Cost-Effective Protection: Provides a cost-efficient solution for protecting valuable equipment from overvoltage damage.

Additional Details

The P0080SCL has a breakover voltage of 80V. It is designed to protect against surges specified in standards such as ITU-T K.20, K.21, and K.45. The device is available in a DO-214AA (SMB) package. Its operating temperature range is typically -40°C to +125°C. Surge current handling capabilities can reach several hundred amps, depending on the waveform and duration. Consult the Littelfuse datasheet for detailed electrical characteristics, surge handling capabilities, and application recommendations.

You May Also Be Interested in

Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Diodes Incorporated
THYRISTOR PROTECT BIDIR 50A SMB
Lowest to $0.4199
Bourns Inc.
PROGRAMMABLE OVERVOLTAGE PROTECTOR QUAD FORWARD-CONDUCTING P-GATE THYRISTOR
Lowest to $0.9433
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Littelfuse Inc.
SIDACTOR BI 22V 400A DO214AA
Lowest to $0.0739
STMicroelectronics
IC OVP TRIPOLAR TELECOM I2PAK
Need more? Email Us
Diodes Incorporated
THYRISTOR PROTECT BIDIR 100A SMB
Lowest to $0.5114
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Littelfuse Inc.
THYRISTOR 65V 100A SMA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess