EN
  • EN
  • DE

SMP100LC-35

Part No SMP100LC-35
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description COMMUNICATION EQUIPMENT PROTECTION: TRISIL TM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Series SMP, TRISIL
Packaging Reel - TR
Voltage - Breakover 55V
Voltage - Off State 35V
Current - Peak Pulse (8/20μs) 400A
Current - Peak Pulse (10/1000μs) 100A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 55pF
Mounting SMD
Package DO-214AA, SMB
Win Source Part Number 1252059-SMP100LC-35
Manufacturer Homepage www.st.com
Family Name SMP100LC-35
Introduction Date January 14, 2002
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2022
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMP100LC-35 CAD Model

Description

The SMP100LC-35 is a state-of-the-art transient voltage suppression (TVS) device designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This component is specifically engineered to protect sensitive electronic circuits from voltage spikes and surges, which are common in industrial, telecom, and consumer electronic applications.

Key Features

  • Low Capacitance: With a capacitance value of just 2 pF, the SMP100LC-35 ensures minimal impact on signal integrity, making it suitable for high-speed data lines and RF applications.
  • High Surge Capability: This device can handle surge currents up to 100A (8/20µs pulse), providing robust protection against severe transient events.
  • Low Clamping Voltage: The clamping voltage is as low as 35V, offering superior protection by limiting the voltage spike to a safe threshold for sensitive circuit components.
  • Fast Response Time: The SMP100LC-35 reacts quickly to transient events, thanks to its fast response time, safeguarding components from damage effectively.
  • Bidirectional Protection: This device offers bidirectional protection, which means it can suppress transients approaching from either direction in a circuit.

Applications

The versatility of the SMP100LC-35 allows it to be used across various applications where transient voltage protection is crucial. Some of these applications include:

  • Telecommunication equipment
  • Computer systems
  • Consumer electronics
  • Industrial control systems
  • Power supply units

Reliability and Compliance

The SMP100LC-35 is built to meet the highest quality and reliability standards. It complies with the IEC 61000-4-2 and IEC 61000-4-5 surge immunity test requirements, ensuring that it can withstand the specified surge conditions without degradation. Additionally, its robust construction ensures long-term reliability, making it the preferred choice for protecting valuable electronic systems against transient events.

Conclusion

With its combination of low capacitance, high surge capability, low clamping voltage, and fast response time, the SMP100LC-35 from STMicroelectronics is an ideal solution for designers looking to enhance the protection of their electronic systems. Its bidirectional transient voltage suppression capabilities and compliance with international standards make it a reliable and versatile choice for a wide range of applications.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 200V 250A DO214AA
Lowest to $0.9390
Vishay
16TTS Series 800 V 16 A Surface Mount Phase Control SCR - D2PAK
Need more? Email Us
STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Bourns Inc.
THYRISTOR 190V DO214AA
Lowest to $0.3010
STMicroelectronics
THYRISTOR 16V 100A 8SOIC
Need more? Email Us
Bourns Inc.
PROTECTOR OVER VOLTAGE / Thyristor Surge Protection Devices 100V 11A 8-Pin SOIC N T/R
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4539 $52.1985
270+ $0.3725 $100.5750
420+ $0.3608 $151.5360
575+ $0.3492 $200.7900
745+ $0.3376 $251.5120
995+ $0.3026 $301.0870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess