EN
  • EN
  • DE

P2300SDL

Part No P2300SDL
Manufacturer Littelfuse Inc.
Catalog TVS - Thyristors
Description High Surge Current (D-rated) SIDACtor® Device
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 1234280-P2300SDL
Manufacturer Homepage www.littelfuse.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P2300SDL CAD Model

Description

The P2300SDL is a SIDACtor® protection thyristor from Littelfuse, designed to protect sensitive equipment from overvoltage transients caused by lightning, inductive load switching, and electrostatic discharge (ESD). This device offers robust surge protection and precise voltage limiting, ensuring the reliable operation of electronic circuits.

Applications:

  • Telecom Equipment: Protection of central office equipment, PBX systems, and subscriber line interface circuits (SLICs).
  • Data Communication Lines: Surge protection for RS-232, RS-485, and other data interfaces.
  • Industrial Control Systems: Protection of programmable logic controllers (PLCs), sensors, and other industrial equipment.
  • Security Systems: Surge protection for alarm systems, access control systems, and surveillance equipment.
  • Power Supplies: Input protection for AC/DC and DC/DC power supplies.

Features:

  • Low Voltage Overshoot: Provides excellent protection by limiting voltage overshoot during surge events.
  • High Surge Current Capability: Can withstand high surge currents without degradation.
  • Low Capacitance: Minimizes signal distortion in high-speed data communication circuits.
  • RoHS Compliant: Meets environmental standards for hazardous substances.
  • DO-214AA Package: Compact surface-mount package for easy integration into circuit boards.

Benefits:

  • Enhanced Equipment Reliability: Protects sensitive components from damage caused by overvoltage transients, extending the lifespan of electronic equipment.
  • Reduced Downtime: Prevents equipment failures and minimizes downtime due to surge-related issues.
  • Improved System Performance: Low capacitance ensures minimal signal degradation in high-speed data communication applications.
  • Cost-Effective Protection: Provides a cost-effective solution for surge protection, reducing the need for expensive repairs and replacements.
  • Easy Integration: Surface-mount package simplifies the design and manufacturing process.

Additional Details:

The P2300SDL has a breakover voltage (VBO) of 230V. It is designed to switch rapidly to a low on-state voltage, diverting the surge current away from sensitive components. The device's low clamping voltage ensures that the voltage across the protected circuit remains within safe operating limits. The holding current (IH) is specified to ensure that the device remains in the on-state during the entire duration of the surge event. The P2300SDL is suitable for applications where reliable surge protection is critical.

Littelfuse SIDACtor devices are known for their high reliability and performance, making them a popular choice for protecting electronic equipment in a wide range of applications. The P2300SDL is a robust and effective solution for protecting against overvoltage transients.

You May Also Be Interested in

Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECT 40V
Lowest to $0.4215
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V 100A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 65V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Diodes Incorporated
THYRISTOR PROTECT BIDIR 50A SMB
Lowest to $0.4199

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
1,320+ $0.0439 $57.9480
3,125+ $0.0370 $115.6250
4,840+ $0.0358 $173.2720
6,670+ $0.0347 $231.4490
8,625+ $0.0335 $288.9375
11,540+ $0.0300 $346.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 1320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess