EN
  • EN
  • DE

SMP1800SCMC

Part No SMP1800SCMC
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description THYRISTOR 180V 400A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 220V
Voltage - Off State 180V
Voltage - On State 3V
Current - Peak Pulse (8/20μs) 400A
Peak Pulse Current(Ippm) 100A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 70pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 1085370-SMP1800SCMC
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMP1800SCMC CAD Model

Description

STMicroelectronics SMP1800SCMC Product Overview

The SMP1800SCMC from STMicroelectronics is a state-of-the-art protection device designed to safeguard sensitive electronic circuits from transient overvoltage events. This product is a part of STMicroelectronics' Trisil™ series, which is well-regarded for its high reliability and performance in surge protection applications.

Key Features

  • Bi-directional surge protection: The SMP1800SCMC is capable of protecting circuits from surges in both directions, making it an ideal choice for AC line protection or other bidirectional applications.
  • Low capacitance: With its low capacitance design, the SMP1800SCMC ensures minimal signal distortion, which is particularly important for high-speed data lines and communication interfaces.
  • High surge current capability: This device is rated to withstand high surge currents, providing robust protection against severe overvoltage transients such as those caused by lightning strikes or power line disturbances.
  • SO-8 package: The compact SO-8 package allows for efficient use of PCB space, making it suitable for use in space-constrained applications.

Applications

The versatility of the SMP1800SCMC makes it suitable for a wide range of applications, including:

  • Telecommunication equipment
  • Computer systems
  • Consumer electronics
  • Industrial controllers
  • Power supply units

Product Benefits

The SMP1800SCMC provides numerous benefits to designers and engineers looking to enhance the reliability and longevity of their electronic systems. Its ability to quickly respond to overvoltage events while maintaining signal integrity is crucial for maintaining the performance of sensitive electronics. The device's high surge current rating ensures that it can handle extreme conditions without failing, offering peace of mind for both manufacturers and end-users.

In summary, the SMP1800SCMC from STMicroelectronics is a high-quality surge protection device that combines performance, reliability, and compactness. It is an excellent choice for anyone looking to improve the resilience of their electronic systems against transient voltage events.

You May Also Be Interested in

STMicroelectronics
THYRISTOR 30A 8SOIC / Thyristor Surge Protection Devices 220V 5A 8-Pin SO N T/R
Need more? Email Us
Bourns Inc.
DUAL BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 190V 300A RADIAL 3LEAD
Need more? Email Us
STMicroelectronics
TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE | THYRISTOR 270V 30A 8SOIC
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL BIDIRECTIONAL / hyristor Surge Protection Devices 10A 3-Pin(3+Tab) TO-220
Lowest to $1.6320
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL SYMMETRICAL / Thyristor Surge Protection Devices 120V 4.3A 8-Pin SOIC N T/R
Need more? Email Us
Vishay
16TTS Series 800 V 16 A Surface Mount Phase Control SCR - D2PAK
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Bourns Inc.
PROTECTOR OVER VOLTAGE / Thyristor Surge Protection Devices 100V 11A 8-Pin SOIC N T/R
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess