EN
  • EN
  • DE

Z0109DN5AA4

Part No Z0109DN5AA4
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description Triacs 1.0 Amp 400 Volt
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-223
Hold Current 10 mA
RoHS Non-Compliant
Win Source Part Number 1106117-Z0109DN5AA4
Categories TVS - Thyristors
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z0109DN5AA4 CAD Model

Description

The Z0109DN5AA4 is a cutting-edge semiconductor device from STMicroelectronics, a global leader in the electronics and semiconductor industry. This product is a Triac, which is a type of semiconductor device widely used in AC power control applications. It is designed to switch high currents and high voltages with minimal gate current, making it an efficient choice for a variety of electronic circuits.

Key Features

  • Current Rating: The Z0109DN5AA4 is capable of handling a standard on-state RMS current of up to 1A, which makes it suitable for controlling small to medium power applications.
  • Repetitive Peak Off-state Voltage: With a repetitive peak off-state voltage (VDRM) of 600V, this Triac can be used in circuits with high voltage requirements, providing reliable performance and protection against voltage transients.
  • Gate Trigger Voltage: The device features a low gate trigger voltage (VGT) which ensures that it can be easily triggered into conduction by a small control signal, enhancing its compatibility with various control circuits.
  • Package: Encased in a robust and compact DPAK (TO-252) package, the Z0109DN5AA4 is designed for surface-mount technology (SMT), which allows for efficient assembly and space-saving on printed circuit boards (PCBs).

Applications

The Z0109DN5AA4 is versatile and can be used in a wide range of applications including:

  • Lighting control systems
  • Motor control circuits
  • Heating regulation systems
  • Static switching
  • AC phase control

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The Z0109DN5AA4 is manufactured with the highest standards of quality and reliability, ensuring that it meets the stringent requirements of industrial and consumer applications. The device's robust design ensures a long operational life and consistent performance.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the STMicroelectronics website or contact their sales and technical support team.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 75V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V/380V 150A TO220-3
Lowest to $2.3770
STMicroelectronics
THYRISTOR 250A POWERSO-10 / Off-State 250 A Ipp TVS Thyristor PowerSO-10 Exposed Bottom Pad
Lowest to $1.7463
Bourns Inc.
THYRISTOR 105V 120A 8SOIC
Lowest to $13.4465
Bourns Inc.
THYRISTOR 90V 300A DO-214AA
Lowest to $1.4623
Littelfuse Inc.
THYRISTOR 190V 400A 2-TDFN
Need more? Email Us
Littelfuse Inc.
THYRISTOR DO214 2L / Off-State Ipp TVS Thyristor
Need more? Email Us
STMicroelectronics
THYRISTOR 220V 70A DO214AC
Need more? Email Us
Sensata-Crydom
MODULE BRIDGE RECT SLG PHASE 30A / SCR Module 600 V 22 A Bridge, Single Phase - SCRs/Diodes (Layout 3) Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess