EN
  • EN
  • DE

SMP30-240

Part No SMP30-240
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description TRISIL 30A 240V BIDIRECT SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 320V
Voltage - Off State 240V
Current - Peak Pulse (8/20μs) 70A
Peak Pulse Current(Ippm) 30A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 20pF
Mounting SMD (SMT)
Dimension DO-214AC, SMA
Win Source Part Number 1098584-SMP30-240
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP30-240 CAD Model

Description

STMicroelectronics SMP30-240 Overview

The SMP30-240 is a robust product from STMicroelectronics, designed to meet the needs of a wide array of power management applications. This advanced component is an integral part of the power supply chain, ensuring efficient and reliable operation in various electronic devices.

Key Features

  • High Input Voltage Range: The SMP30-240 is capable of handling a wide input voltage range, making it versatile for use in different power environments and systems.
  • Surge Protection: With built-in surge protection, this product is well-suited to safeguard against voltage spikes, ensuring the longevity and stability of the application it is used in.
  • Low Power Consumption: Designed with energy efficiency in mind, the SMP30-240 maintains low power consumption, which is crucial for portable and battery-operated devices.
  • Compact Design: The small form factor of the SMP30-240 allows it to be easily integrated into space-constrained applications without compromising performance.
  • Thermal Protection: It includes thermal protection features that prevent overheating, contributing to the device's safety and durability.

Applications

The SMP30-240 is suitable for a diverse set of applications, including:

  • Industrial control systems
  • Telecommunication equipment
  • Consumer electronics
  • Automotive electronics
  • Power supply units

Quality and Reliability

STMicroelectronics is known for their commitment to quality, and the SMP30-240 is no exception. It is manufactured to the highest standards, ensuring both reliability and performance. Users can trust this component to deliver consistent power management across its lifespan.

Technical Support and Resources

For engineers and designers, STMicroelectronics provides extensive technical support and resources for the SMP30-240. Detailed datasheets, application notes, and design guides are available to aid in the integration and use of this product in various systems.

You May Also Be Interested in

Bourns Inc.
THYRISTOR 90V 300A DO-214AA
Lowest to $1.4623
STMicroelectronics
THYRISTOR 250A POWERSO-10 / Off-State 250 A Ipp TVS Thyristor PowerSO-10 Exposed Bottom Pad
Lowest to $1.7463
Bourns Inc.
THYRISTOR 90V 300A DO-214AA
Lowest to $1.4623
Bourns Inc.
THYRISTOR 180V 800A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A TO-226-2
Need more? Email Us
IXYS
THYRISTOR RADIAL
Lowest to $30.0001
Littelfuse Inc.
THYRISTOR 190V/380V 150A TO220-3
Lowest to $2.3770
Littelfuse Inc.
THYRISTOR DO214 2L / Off-State Ipp TVS Thyristor
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A TO-226-2
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess