EN
  • EN
  • DE

TSI220B1RL

Part No TSI220B1RL
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description THYRISTOR 30A 8SOIC / Thyristor Surge Protection Devices 220V 5A 8-Pin SO N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Series TSI
Packaging Reel package
Part Status Obsolete(EOL)
Voltage - Breakover 330V
Current - Peak Pulse (10/1000μs) 30A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 200pF
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 798476-TSI220B1RL
Popularity Medium
Supply and Demand Status Limited
Family Name TSI220B1
Introduction Date June 29, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TSI220B1RL CAD Model

Description

The TSI220B1RL is a cutting-edge semiconductor product from STMicroelectronics, a global leader in the electronics and semiconductor industry. This product is designed to cater to a wide range of applications, particularly in the power management and control sectors.

Key Features

  • High Efficiency: The TSI220B1RL is engineered to provide high-efficiency power conversion, which is essential for reducing energy consumption in electronic devices.
  • Durability: Manufactured with robust materials, this product is built to withstand harsh conditions and provide a long operational lifespan.
  • Compact Design: Its compact footprint allows for easy integration into various circuit designs without compromising on performance.
  • Thermal Management: With advanced thermal management capabilities, the TSI220B1RL ensures stable performance even under high temperature conditions.

Applications

The versatility of the TSI220B1RL makes it suitable for a plethora of applications. It is widely used in:

  • Power supply modules
  • Automotive electronics
  • Industrial control systems
  • Renewable energy systems
  • Consumer electronics

Technical Specifications

The TSI220B1RL boasts a range of technical specifications that highlight its performance capabilities:

  • Voltage rating
  • Current capacity
  • Efficiency ratings
  • Operating temperature range

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The TSI220B1RL is no exception, undergoing rigorous testing and quality control measures to ensure it meets the stringent requirements of the industry.

Environmental Compliance

In line with STMicroelectronics' dedication to environmental sustainability, the TSI220B1RL is produced with eco-friendly materials and processes. It complies with international environmental standards, including RoHS and REACH regulations, making it a responsible choice for environmentally conscious manufacturers.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
STMicroelectronics
THYRISTOR 16V 100A 8SOIC
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL BIDIRECTIONAL / hyristor Surge Protection Devices 10A 3-Pin(3+Tab) TO-220
Lowest to $1.6320
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 200V 250A DO214AA
Lowest to $0.9390
STMicroelectronics
TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE | THYRISTOR 270V 30A 8SOIC
Need more? Email Us
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 270V 100A DO214AA
Lowest to $0.3665
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Littelfuse Inc.
THYRISTOR 180V 400A DO-214AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess