EN
  • EN
  • DE

SMP3100SCMC

Part No SMP3100SCMC
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description Thyristor Surge Protection Devices 275V 61A 2-Pin SMB T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 40 pF
Mounting SMD (SMT)
Case / Package SMB
Hold Current 150 mA
Lead Free Yes
Maximum Operating Temperature 150 °C
Min Operating Temperature -40 °C
Number of Elements 1
Number of Pins 2
Operating Supply Voltage 275 V
Packaging Cut Tape (CT)
Peak Pulse Current 400 A
Polarity Bidirectional
Radiation Hardening No
REACH SVHC No SVHC
Reverse Standoff Voltage 275 V
RMS Current (Irms) 5 µA
RoHS Compliant
Schedule B 8541300080, 8541300080
Win Source Part Number 981089-SMP3100SCMC
Categories TVS - Thyristors
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMP3100SCMC CAD Model

Description

STMicroelectronics SMP3100SCMC The SMP3100SCMC is a state-of-the-art product from STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and innovative solutions. This product is designed to cater to the demanding needs of modern electronics, offering superior performance, reliability, and efficiency.

The SMP3100SCMC is part of STMicroelectronics' extensive portfolio of power management devices, specifically tailored for applications requiring high voltage capabilities and robust thermal performance. Its compact design and advanced features make it an ideal choice for a wide range of applications, including industrial systems, automotive electronics, renewable energy solutions, and consumer electronics.

One of the key features of the SMP3100SCMC is its high voltage rating, which allows it to handle challenging power management tasks with ease. The device is engineered to provide stable operation even under extreme conditions, ensuring that your electronics continue to perform optimally without the risk of voltage-related failures.

The SMP3100SCMC also boasts excellent thermal performance, thanks to its carefully designed heat dissipation capabilities. This ensures that the device operates within safe temperature ranges, thereby extending its lifespan and reducing the likelihood of thermal-related issues.

Moreover, the product incorporates advanced protection features to safeguard your electronics against overcurrent, overvoltage, and short-circuit conditions. These built-in safety mechanisms provide peace of mind and help to maintain the integrity of your electronic systems over time.

STMicroelectronics is committed to sustainability, and the SMP3100SCMC is no exception. The device is manufactured with eco-friendly practices and materials, aligning with the company's goal to minimize the environmental impact of its products.

In summary, the SMP3100SCMC from STMicroelectronics is a robust and reliable power management solution that offers high voltage capabilities, superior thermal performance, and advanced safety features. It is a testament to STMicroelectronics' dedication to innovation and quality, making it an excellent choice for anyone looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 25V 400A DO214AA
Need more? Email Us
STMicroelectronics
THYRISTOR 16V 100A 8SOIC
Need more? Email Us
Bourns Inc.
THYRISTOR 190V DO214AA
Lowest to $0.3010
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 300V 100A DO214AA
Lowest to $0.3665
Bourns Inc.
PROTECTOR DUAL SYMMETRICAL / Thyristor Surge Protection Devices 120V 4.3A 8-Pin SOIC N T/R
Need more? Email Us
Vishay
Thyristor SCR 800V 350A
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC QUAD PROG SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 200V 250A DO214AA
Lowest to $0.9390
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 270V 100A DO214AA
Lowest to $0.3665

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess