EN
  • EN
  • DE

SMP50-320

Part No SMP50-320
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Thyristors
Mfr STMicroelectronics
Series SMP, TRISIL™
Package Tape & Reel
Product Status Obsolete
Voltage - Breakover 400V
Voltage - Off State 320V
Current - Peak Pulse (8/20µs) 150 A
Current - Peak Pulse (10/1000µs) 50 A
Current - Hold (Ih) 150 mA
Number of Elements 1
Capacitance 25pF
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Base Product Number SMP50
Other Names SMP50-320,497-7911-6,497-7911-1,SMP50320,497-7911-2
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1294350-SMP50-320
Ultra Librarian 3D Model Ultra Librarian SMP50-320 CAD Model

Description

The SMP50-320 from STMicroelectronics is a robust Transil™ diode designed to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. This high-performance device is a preferred choice for professionals seeking reliable overvoltage protection in a compact form factor.

Key Features

  • Stand-off Voltage: The SMP50-320 offers a stand-off voltage of 320V, making it suitable for a wide range of applications that require a high level of voltage protection.
  • Peak Pulse Power: With an impressive 600W (10/1000μs) peak pulse power dissipation capability, this Transil™ diode ensures excellent clamping performance during transient conditions.
  • Low Clamping Factor: The low clamping factor of the SMP50-320 minimizes the stress on protected components during surge events, thus enhancing the overall longevity of the system.
  • Fast Response Time: The device reacts quickly to surge voltages, providing prompt protection to sensitive circuits.
  • Package: Housed in a DO-214AA package, the SMP50-320 is not only robust but also space-efficient, making it ideal for high-density circuit designs.

Applications

The SMP50-320 is versatile and can be used in a variety of applications, including:

  • Telecommunication systems
  • Industrial systems
  • Power supply units
  • Consumer electronics
  • Automotive electronics
  • Lightning and surge protection circuits

Reliability and Compliance

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The SMP50-320 complies with IEC 61000-4-5 and IEC 61000-4-2 standards, ensuring compatibility with the requirements of the latest electronic systems. Its robust design allows it to withstand harsh environmental conditions, making it a reliable choice for mission-critical applications.

You May Also Be Interested in

STMicroelectronics
Thyristor Surge Protection Devices 95V 5.5A 8-Pin SO W Tube / PROTECTION IC FOR RINGING SLICS | THYRISTOR 30A 8SOIC
Lowest to $1.3636
Bourns Inc.
PROTECTOR OVER VOLTAGE / Thyristor Surge Protection Devices 100V 11A 8-Pin SOIC N T/R
Need more? Email Us
STMicroelectronics
THYRISTOR 30A 8SOIC / Thyristor Surge Protection Devices 220V 5A 8-Pin SO N T/R
Need more? Email Us
STMicroelectronics
THYRISTOR 16V 100A 8SOIC
Need more? Email Us
Littelfuse Inc.
THYRISTOR 230V 400A DO-214AA
Need more? Email Us
STMicroelectronics
OVERVOLTAGE AND OVERCURRENT PROTECTION FOR TELECOM LINE
Lowest to $2.1899
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 200V 250A DO214AA
Lowest to $0.9390
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 25V 400A DO214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess