EN
  • EN
  • DE

TPDV625

Part No TPDV625
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 125 °C
Max Repetitive Reverse Voltage (Vrrm) 600 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Pins 3
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1100826-TPDV625
Categories TVS - Thyristors
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPDV625 CAD Model

Description

The TPDV625, a high-performance triac from STMicroelectronics, is designed to cater to the demanding requirements of AC load control applications. This semiconductor device is a pivotal component for engineers looking to efficiently manage power in a wide range of consumer, industrial, and lighting products.

Key Features

  • High Voltage Capability: The TPDV625 is rated for a maximum repetitive peak off-state voltage (VDRM/VRRM) of 600V, making it suitable for use in applications with high operating voltages.
  • Current Handling: With an RMS on-state current (IT(RMS)) of 25A, this triac can handle significant power levels, ideal for managing heavy loads.
  • Gate Trigger Current: A low gate trigger current (IGT) ensures that the triac can be easily triggered into conduction with minimal control circuit power.
  • High Surge Current Capability: The device is capable of withstanding high surge currents, providing robust performance during transient conditions.
  • Thermal Resistance: Excellent thermal resistance characteristics enable the TPDV625 to maintain stability and performance over a wide temperature range.

Applications

The versatility of the TPDV625 makes it a prime choice for a myriad of applications, including:

  • Motor control circuits in power tools, kitchen appliances, and industrial machinery.
  • Lighting control systems, such as dimmers and switching for both residential and commercial environments.
  • Heating control in domestic appliances like ovens, heaters, and HVAC systems.
  • Power regulators and AC phase control for improved energy efficiency.

Package and Quality

The TPDV625 is encased in a robust and compact package, ensuring durability and ease of integration into various circuit designs. STMicroelectronics' commitment to quality means that each device meets stringent standards, ensuring reliable performance in the field.

For engineers and designers looking for a reliable triac with high voltage and current handling capabilities, the TPDV625 from STMicroelectronics offers an optimal solution for efficient AC power control across a broad spectrum of applications.

You May Also Be Interested in

ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 300V 100A DO214AA
Lowest to $0.3665
Littelfuse Inc.
SIDACTOR SLIC QUAD PROG SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
STMicroelectronics
Thyristor Surge Protection Devices 95V 5.5A 8-Pin SO W Tube / PROTECTION IC FOR RINGING SLICS | THYRISTOR 30A 8SOIC
Lowest to $1.3636
STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Bourns Inc.
DUAL BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 190V 300A RADIAL 3LEAD
Need more? Email Us
Littelfuse Inc.
THYRISTOR 230V 400A DO-214AA
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL SYMMETRICAL / Thyristor Surge Protection Devices 120V 4.3A 8-Pin SOIC N T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess