EN
  • EN
  • DE

SM6T36A

Part No SM6T36A
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS Diode Single Uni-Dir 30.8V 600W 2-Pin SMB T/R / TVS DIODE 30.8VWM 64.3VC SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer STMicroelectronics
Series SM6T, TRANSIL
Packaging Reel(TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 30.8V
Voltage - Breakdown (Min) 34.2V
Voltage - Clamping (Max) @ Ipp 64.3V
Current - Peak Pulse (10/1000μs) 62A (8/20μs)
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package DO-214AA, SMB
Manufacturer Device Package SMB (DO-214AA)
Win Source Part Number 028973-SM6T36A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SM6T36A
Introduction Date April 03, 1998
ECCN EAR99
Country of Origin China , Morocco
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SM6T36A CAD Model

Description

Overview of SM6T36A Transil™ TVS Diode from STMicroelectronics

The SM6T36A is a robust Transil™ transient voltage suppression (TVS) diode designed by STMicroelectronics to protect sensitive electronics from voltage transients induced by load dump and other transient voltage events. This component is specifically engineered to safeguard voltage-sensitive devices by clamping the unwanted high-voltage spikes safely to ground, thus ensuring the reliability and longevity of electronic systems.

Key Features

  • Stand-off Voltage: The SM6T36A has a stand-off voltage of 36V, making it suitable for a wide range of applications where this level of voltage protection is required.
  • Peak Pulse Power: It can handle a peak pulse power dissipation of 600W (10/1000µs), providing a high level of protection against energy transients.
  • Low Clamping Factor: With a low clamping factor, the SM6T36A ensures that the voltage presented to the protected component does not exceed a safe level during transient events.
  • Fast Response Time: The device responds to over-voltage events quickly, typically in less than 1 picosecond from 0V to BV min, offering immediate protection against voltage spikes.
  • Operating Temperature Range: It is designed to operate over a wide temperature range from -40°C to +150°C, making it suitable for harsh environments.
  • Package: Available in a DO-214AA (SMB) package, the SM6T36A is compact and suitable for automated assembly processes, allowing for efficient manufacturing and integration into various electronic systems.

Applications

The SM6T36A is ideal for a variety of applications where transient voltage protection is critical. This includes:

  • Automotive systems
  • Industrial applications
  • Power supplies
  • Telecommunication systems
  • Consumer electronics

Compliance and Quality

STMicroelectronics ensures that the SM6T36A meets rigorous industry standards for quality and reliability. The device is compliant with the following standards:

  • IEC 61000-4-2 for Electrostatic Discharge (ESD) immunity
  • IEC 61000-4-4 for Electrical Fast Transient (EFT) immunity
  • IEC 61000-4-5 for Surge immunity

In summary, the SM6T36A from STMicroelectronics is a high-performance TVS diode that offers efficient protection for electronic circuits from voltage transients, ensuring system reliability in a wide range of applications.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1,065+ $0.0471 $50.1615
2,595+ $0.0386 $100.1670
4,015+ $0.0374 $150.1610
5,525+ $0.0362 $200.0050
7,145+ $0.0350 $250.0750
9,555+ $0.0314 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,139 pieces
MOQ: 1065 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess