EN
  • EN
  • DE

E-L6452

Part No E-L6452
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC INKET DRVR DUAL 13X16 100QFP  /  Printer PMIC 100-PQFP (14x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr STMicroelectronics
Package Tray
Applications Printer
Current - Supply 5mA
Voltage - Supply 10.5V ~ 12.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 100-BQFP
Supplier Device Package 100-PQFP (14x20)
Base Product Number L6452
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-18511,E-L6452-ND
Standard Package 66
Win Source Part Number 1003062-E-L6452
Ultra Librarian 3D Model Ultra Librarian E-L6452 CAD Model

Description

The E-L6452 is a cutting-edge device from STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular component is designed to cater to a wide array of applications, offering a perfect blend of performance, power efficiency, and versatility.

Key Features

  • High Integration: The E-L6452 integrates multiple functions into a single chip, reducing the need for additional components and thus saving on space and cost.
  • Energy Efficiency: With its low-power consumption design, it is ideal for battery-operated devices, contributing to longer battery life and reduced environmental impact.
  • Robust Performance: Engineered to operate reliably under a variety of conditions, the E-L6452 is suitable for industrial-grade applications requiring consistent performance.

Technical Specifications

STMicroelectronics has equipped the E-L6452 with impressive technical specifications that make it suitable for a broad range of electronic applications:

  • Voltage range that accommodates various power supply standards
  • High-speed interfaces for rapid data transfer and communication
  • Advanced security features to ensure data integrity and device protection
  • Programmable I/Os for flexible hardware configuration

Applications

The versatility of the E-L6452 allows it to be used across diverse sectors. Some common applications include:

  • Consumer electronics such as smart home devices and wearables
  • Industrial automation systems requiring precise control and monitoring
  • Automotive subsystems for enhanced vehicle functionality
  • Medical devices where reliability and accuracy are paramount

Conclusion

The STMicroelectronics E-L6452 is an exemplary product that offers a balance of high performance, energy efficiency, and flexibility. It stands as a testament to STMicroelectronics' commitment to providing advanced semiconductor solutions that propel the electronic industry forward. Whether for consumer, industrial, automotive, or medical applications, the E-L6452 is engineered to meet the demands of today's innovative technologies.

You May Also Be Interested in

NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Lowest to $72.1805
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.0147 $86.0294
3+ $35.2942 $105.8826
5+ $34.1912 $170.9560
7+ $33.0883 $231.6181
8+ $31.9853 $255.8824
11+ $28.6765 $315.4415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 499 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess