EN
  • EN
  • DE

TPA270

Part No TPA270
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description THYRISTOR 270V 150A DO15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging AMMO PACKAGE
Status Active
Voltage - Breakover 360V
Voltage - Off State 270V
Current - Peak Pulse (8/20μs) 150A
Peak Pulse Current(Ippm) 50A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 25pF
Mounting Through Hole
Dimension DO-204AC, DO-15, Axial
Win Source Part Number 054125-TPA270
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA270 CAD Model

Description

The TPA270 by STMicroelectronics is a state-of-the-art semiconductor component designed for high-performance applications across various industries. As a leading product from one of the world's foremost manufacturers of electronic components, the TPA270 stands out for its robustness, efficiency, and versatility.

Key Features

  • High Precision: The TPA270 is engineered for precision, ensuring accurate performance in critical applications.
  • Durability: Built to withstand harsh conditions, the TPA270 promises a long operational lifespan even in extreme environments.
  • Energy Efficiency: With energy-saving technologies integrated into its design, the TPA270 helps reduce power consumption, making it an eco-friendly choice.
  • Compact Form Factor: Its small footprint allows for integration into space-constrained designs without compromising performance.

Applications

The versatility of the TPA270 makes it suitable for a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Telecommunications

Technical Specifications

Parameter Value
Operating Temperature -40°C to +85°C
Supply Voltage 2.7V to 5.5V
Package Compact, surface-mount

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The TPA270 is no exception, having undergone rigorous testing to ensure it performs to specifications under a variety of conditions. It is compliant with industry standards, ensuring compatibility and reliability in a broad array of products and systems.

Support and Resources

Customers can access a comprehensive suite of support tools and resources for the TPA270, including datasheets, application notes, and design guides. STMicroelectronics also offers technical support from experienced engineers to assist with integration, troubleshooting, and optimization of the TPA270 in your projects.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 320V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR DO214 2L / Off-State Ipp TVS Thyristor
Need more? Email Us
Littelfuse Inc.
THYRISTOR 6V 400A 2-TDFN
Need more? Email Us
Sensata-Crydom
MODULE BRIDGE RECT SLG PHASE 30A / SCR Module 600 V 22 A Bridge, Single Phase - SCRs/Diodes (Layout 3) Module
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V 400A 2-TDFN
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A TO-226-2
Need more? Email Us
STMicroelectronics
THYRISTOR 250A POWERSO-10 / Off-State 250 A Ipp TVS Thyristor PowerSO-10 Exposed Bottom Pad
Lowest to $1.7463
Littelfuse Inc.
THYRISTOR 90V 150A TO-226-2
Need more? Email Us
IXYS
THYRISTOR RADIAL
Lowest to $30.0001

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5288 $58.1680
270+ $0.4340 $117.1800
415+ $0.4203 $174.4245
570+ $0.4068 $231.8760
735+ $0.3933 $289.0755
985+ $0.3525 $347.2125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess