The SM6T24CA-TR from STMicroelectronics is a state-of-the-art Transil™ transient voltage suppression (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other disruptive events. This robust diode is an ideal choice for safeguarding voltage-sensitive components in a variety of applications, including automotive systems, industrial electronics, and telecommunication devices.
Key Features
- Bi-directional Device: The SM6T24CA-TR offers bi-directional clamping, making it suitable for AC applications or where the polarity reverses.
- Peak Pulse Power: It can handle a peak pulse power dissipation of 600W (10/1000µs), ensuring reliable protection against high energy transients.
- Stand-off Voltage: With a stand-off voltage of 24V, this diode is designed to remain non-conductive under normal operating conditions, thereby preventing unnecessary power consumption.
- Low Clamping Voltage: Upon encountering a voltage spike, the SM6T24CA-TR clamps to a low voltage, minimizing the risk of damage to the protected component.
- Fast Response Time: The device reacts almost instantaneously to transient events, providing immediate protection.
- High Surge Capability: It is capable of withstanding high surge events without performance degradation, ensuring long-term reliability.
- ISO 7637-2 & ISO 16750-2 Compliant: The diode meets the stringent requirements of automotive industry standards for transient protection.
- Package: The SM6T24CA-TR comes in a DO-214AA (SMB) surface-mount package, which is suitable for high-density PCB designs and is easy to integrate into various circuits.
Applications
The versatility of the SM6T24CA-TR makes it an excellent choice for a broad range of applications. It is particularly well-suited for protecting voltage-sensitive components in:
- Automotive control units
- Power supply lines
- Telecommunication systems
- Computers and consumer electronics
- Industrial controllers
With its robust design and superior protection capabilities, the SM6T24CA-TR is a reliable and efficient solution for safeguarding electronic circuits against the detrimental effects of transient voltage spikes.