STMicroelectronics S0817MH Triac
The S0817MH is a high-performance triac manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This triac is designed for use in AC load control applications, offering a robust solution for designers looking to manage medium to high power efficiently. The S0817MH is particularly well-suited for home appliances, industrial control systems, and motor control circuits.
Key Features
- Voltage Capability: The S0817MH can handle voltages up to 800V, making it suitable for a wide range of AC mains applications.
- Current Rating: With an on-state RMS current of 8A, this triac can control sizable loads, providing versatility in its usage.
- Gate Trigger Current: A low gate trigger current (IGT) ensures that the triac can be easily driven by microcontrollers or other low-power gate drive circuits.
- High Surge Capability: The device can withstand high surge currents, offering reliability during transient conditions and enhancing the durability of the end application.
- Package: Housed in a standard TO-220AB package, the S0817MH is easy to mount and provides excellent thermal performance.
Applications
The versatility of the S0817MH triac makes it an excellent choice for a variety of applications, including but not limited to:
- Lighting control systems
- AC motor speed control
- Heating regulation systems
- Power switching in domestic appliances
- Static relays
- Industrial control tools
Quality and Reliability
STMicroelectronics is committed to delivering high-quality products that meet the stringent requirements of the electronics industry. The S0817MH triac is built with this commitment in mind, ensuring reliable performance and longevity even in demanding conditions. With its combination of features and STMicroelectronics' reputation for quality, the S0817MH is an excellent choice for designers looking to implement effective AC power control in their systems.