Products specifications Report Issue?

Logic Function Level Shifter
Max Supply Voltage 6 V
Min Supply Voltage 2.3 V
Number of Pins 48
Quiescent Current 100 µA
RoHS Non-Compliant
Win Source Part Number 1228571-RHRAC164245K1
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RHRAC164245K1 CAD Model

Description

Overview of RHRAC164245K1 from STMicroelectronics

The RHRAC164245K1 is a high-reliability radiation-hardened product designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This advanced component is specifically engineered to withstand the harsh conditions of space and other radiation-prone environments, making it an ideal choice for aerospace, military, and high-performance industrial applications.

Key Features

  • Radiation Hardened: The RHRAC164245K1 is built to resist the effects of ionizing radiation, ensuring stable performance in environments exposed to high levels of radiation.
  • High-Speed Operation: This product is capable of high-speed data transmission, which is critical for applications that require fast data processing and minimal latency.
  • Durable Construction: The robust design of the RHRAC164245K1 ensures reliability and longevity, even under extreme temperatures and other challenging conditions.
  • Quality Assurance: STMicroelectronics adheres to stringent quality control standards, ensuring that each RHRAC164245K1 unit meets the highest level of performance and reliability.

Applications

The RHRAC164245K1 is versatile and can be used in a variety of high-reliability applications. Some of these include:

  • Satellite and space exploration equipment
  • Defense and military systems
  • Avionics and aerospace technology
  • High-end industrial computing
  • Nuclear power plant controls

Technical Specifications

STMicroelectronics provides detailed technical specifications for the RHRAC164245K1, ensuring that engineers can integrate the component effectively into their designs. Key specifications include:

  • Logic Type: Bus Transceiver
  • Number of Channels: 16
  • Input Level: CMOS
  • Output Level: CMOS
  • Data Rate: High-speed performance
  • Supply Voltage Range: Specified for space-level applications
  • Operating Temperature Range: Suitable for extreme conditions

For a complete set of specifications and detailed performance characteristics, customers are encouraged to refer to the official datasheet provided by STMicroelectronics.

Conclusion

The RHRAC164245K1 from STMicroelectronics represents a blend of cutting-edge technology and reliability. Its radiation-hardened features, combined with high-speed functionality and durable construction, make it a top choice for critical applications where failure is not an option. With STMicroelectronics' commitment to quality and innovation, the RHRAC164245K1 stands out as a robust solution for challenging environments.

You May Also Be Interested in

Texas Instruments
IC BUS TRANSCEIVER 8BIT 20SOIC
Lowest to $7.8074
ECAD model for SN74LS642DW
NXP / Nexperia
IC TXRX NON-INVERT 5.5V 20SSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP
Need more? Email Us
ECAD model for 74ABT245DB,112
Texas Instruments
IC BUS TRANSCEIVER DUAL 24TVSOP / Bus XCVR Single 8-CH 3-ST 24-Pin TVSOP T/R
Need more? Email Us
ECAD model for SN74ABT646DGVR
Diodes Incorporated
IC BUFF DVR 16BIT N-INV 48TSSOP / Buffer/Line Driver 16-CH Non-Inverting 3-ST CMOS 48-Pin TSSOP Tube
Need more? Email Us
ECAD model for PI74LPT16244AA
Texas Instruments
IC BUFFER DUAL NON-INV SOT23-6 / Buffer 2-CH Non-Inverting Push-Pull CMOS 6-Pin SOT-23 T/R
Lowest to $0.1671
ECAD model for SN74AUC2G34DBVR
Renesas Electronics America
IC Bi-direct Trscvr 16 Bit 48SSOP
Need more? Email Us
ECAD model for IDT74FCT162245ATPVG8
Texas Instruments
IC BUS BUFF TRI-ST QD 14SOIC / Buffer/Line Driver 4-CH Non-Inverting 3-ST BiCMOS 14-Pin SOIC T/R
Need more? Email Us
ECAD model for SN74ABT126DRG4
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP / Bus XCVR Dual 16-CH 3-ST 48-Pin TSSOP Tube
Need more? Email Us
ECAD model for PI74FCT162245TAE
NXP / Nexperia
Lowest to $35.0358
ECAD model for TDA9984AHW/15/C182

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention