EN
  • EN
  • DE

AT80C51RD2-3CSUM

Part No AT80C51RD2-3CSUM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 40PDIL / 80C51 series Microcontroller IC 8-Bit 40MHz ROMless 40-PDIL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series 80C
Package Tube
Core Processor 80C51
Core Size 8-Bit
Speed 40MHz
Connectivity UART/USART
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Type ROMless
RAM Size 1K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIL
Base Product Number AT80C51
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names AT80C51RD23CSUM
Standard Package 10
Win Source Part Number 1030348-AT80C51RD2-3CSUM
Ultra Librarian 3D Model Ultra Librarian AT80C51RD2-3CSUM CAD Model

Description

Microchip Technology AT80C51RD2-3CSUM

The AT80C51RD2-3CSUM is a high-performance microcontroller from Microchip Technology, designed to offer a robust set of features for embedded systems that require reliable and efficient operation. This microcontroller is based on the industry-standard 80C51 architecture, ensuring compatibility with a wide range of existing software and hardware tools.

Key Features

  • CPU Speed: The AT80C51RD2-3CSUM operates at a clock frequency of up to 40 MHz, providing the computational power necessary for time-sensitive tasks and complex algorithms.
  • Memory: It comes equipped with 256 bytes of RAM and 64K bytes of flash memory, which is ideal for storing application code and data without the need for external memory components.
  • I/O Ports: The microcontroller features four 8-bit I/O ports, offering ample connectivity options for interfacing with sensors, actuators, and other peripherals.
  • Timers: With three 16-bit timer/counters, the AT80C51RD2-3CSUM can handle multiple timing tasks simultaneously, making it suitable for applications requiring precise timing and event counting.
  • Serial Communication: It supports serial communication via a full-duplex UART (Universal Asynchronous Receiver/Transmitter), which is essential for applications that need to communicate with other devices or computer systems.
  • Power Management: The microcontroller offers power-saving features such as Idle and Power-down modes, which are critical for battery-operated devices requiring low power consumption.

Applications

The versatility of the AT80C51RD2-3CSUM makes it an excellent choice for a wide range of applications, including but not limited to industrial control systems, home automation, automotive electronics, and consumer products. Its robust feature set enables developers to create sophisticated systems that require efficient multitasking and connectivity.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the AT80C51RD2-3CSUM is no exception. This microcontroller is designed to meet the stringent requirements of modern electronic systems, ensuring high reliability and performance under various operating conditions.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess