EN
  • EN
  • DE

PI74LPT16244AA

Part No PI74LPT16244AA
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF DVR 16BIT N-INV 48TSSOP / Buffer/Line Driver 16-CH Non-Inverting 3-ST CMOS 48-Pin TSSOP Tube
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Series 74LPT
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 791850-PI74LPT16244AA
Popularity Medium
Supply and Demand Status Balance
Family Name PI74LPT16244
Introduction Date November 08, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PI74LPT16244AA CAD Model

Description

PI74LPT16244AA - 16-Bit Buffer/Driver from Diodes Incorporated

The PI74LPT16244AA is a high-performance, 16-bit buffer and driver designed by Diodes Incorporated to address the needs for high-speed data transmission systems. This integrated circuit is specifically tailored for driving bus lines or buffer memory address registers with the capability to operate at 3.3V with 5V tolerant inputs.

Key Features

  • High-Speed Operation: The PI74LPT16244AA is designed to facilitate fast data transfer, which is essential for modern high-speed digital systems.
  • Low-Voltage Operation: Operating at 3.3V, this device is optimized for low-voltage applications, reducing power consumption and allowing for integration with other low-voltage logic devices.
  • 5V Tolerant Inputs: Despite its low-voltage operation, the inputs are 5V tolerant, providing compatibility with mixed-voltage systems and enabling seamless interfacing with higher voltage logic levels.
  • 16-Bit Bus Interface: With its 16-bit wide interface, the PI74LPT16244AA can handle a substantial amount of data, making it suitable for parallel data processing and bus-driving applications.
  • Bi-Directional Data Flow: The device supports bi-directional data flow with non-inverting buffers, allowing for flexible data transmission and reception.
  • Output Enable (OE) Control: The integrated output enable control allows for easier control of the device, enabling or disabling the output as required by the system.
  • Power-Off High-Impedance State: The PI74LPT16244AA ensures that the outputs assume a high-impedance state when the device is powered off, preventing potential damage to connected components.

Applications

The PI74LPT16244AA is ideal for a variety of applications that require high-speed data transfer and buffering. It is commonly used in:

  • Memory buffering and driving
  • Bus interfacing in microprocessor or microcontroller-based systems
  • Data communication systems
  • Signal distribution and transmission lines

With its robust design and advanced features, the PI74LPT16244AA from Diodes Incorporated stands out as a reliable and efficient solution for high-speed buffering and driving applications in a wide range of digital systems.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Lowest to $1.4079
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess