Products specifications Report Issue?

Category Connectors, Interconnects>Pluggable Connectors
Mfr TE Connectivity AMP Connectors
Package Tray
Product Status Obsolete
Connector Style Cage, Ganged (1 x 4)
Connector Type SFP
Mounting Type Through Hole, Right Angle
Termination Press-Fit
Features EMI Shielded, Light Pipe
Base Product Number 1761008
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Other Names 17610081,A97421
Standard Package 1
Win Source Part Number 1231913-1761008-1
Ultra Librarian 3D Model Ultra Librarian 1761008-1 CAD Model

Description

The 1761008-1 is a pluggable connector from TE Connectivity AMP Connectors.

  • Manufacturer: TE Connectivity AMP Connectors
  • Features: EMI shielding and a light pipe feature
  • Connector Type: SFP
  • Termination: press-fit
  • Cage Connector Style: ganged (1 x 4)
  • Mounting Type: through hole, right angle
  • Packaging: tray
  • Standard Package: 1
  • Operating Temperature Range: -55°C to 150°C (TJ)
  • REACH: unaffected

You May Also Be Interested in

Greenlee Communications
Adapter Fiber Optic Connector SOC Receptacle To HMS-0 Receptacle Free Hanging (In-Line)
Need more? Email Us
ECAD model for T1050
Molex, LLC
CONN ADAPTER RCPT SC SIMPLEX
Need more? Email Us
ECAD model for 1061540015
TE Connectivity
Fiber Optic Plug Connector DNP Duplex
Need more? Email Us
ECAD model for 5178670-1
Hirose Electric Co Ltd
CONN FIBER SC RECEPT SMPLX / Fiber Optic Receptacle Connector SC Simplex
Need more? Email Us
ECAD model for HSC-R2-B(41)
Molex, LLC
LC DUP ADAPTER METAL SLV SCREW / Fiber Optic Connector To
Need more? Email Us
ECAD model for 106126-0310
Weidmuller
Conn Fiber Scrj Plug Duplx
Lowest to $55.2600
ECAD model for 1962940000
TE Connectivity
CONN FIBER SC PLUG SMPLX 125UM / Fiber Optic Plug Connector SC Simplex 125µm Beige
Need more? Email Us
ECAD model for 5504930-1
Molex, LLC
Coupler Fiber Optic Connector SC Receptacle To SC Receptacle Panel Mount, Flange; Snap-In
Need more? Email Us
ECAD model for 1061613000
TE Connectivity
CONN CAP FOR RJ45 PLUG CIRC BAY / Connector Cap (Cover) For RJ45 Plug, Circular Bayonet Coupling
Lowest to $10.7570
ECAD model for 1828740-1

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention