EN
  • EN
  • DE

SN74ABT646DGVR

Part No SN74ABT646DGVR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRANSCEIVER DUAL 24TVSOP / Bus XCVR Single 8-CH 3-ST 24-Pin TVSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ABT
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TVSOP
Win Source Part Number 794866-SN74ABT646DGVR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2k pcs
Family Name SN74ABT646
Introduction Date August 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN74ABT646DGVR CAD Model

Description

SN74ABT646DGVR by Texas Instruments

The SN74ABT646DGVR is a high-performance integrated circuit from the renowned semiconductor manufacturer Texas Instruments. Designed with precision and reliability in mind, this device serves as an octal bidirectional transceiver with 3-state outputs. It is a crucial component in applications requiring efficient data transfer between two buses of 8-bit each.

Key Features

  • Octal Bidirectional Transceiver: The SN74ABT646DGVR features eight bidirectional data lines that allow for simultaneous two-way data communication, making it an ideal choice for complex data management systems.
  • 3-State Outputs: The inclusion of 3-state outputs enables the device to be connected directly to a bus-structured or multiplexed data highway. This feature allows for high impedance or 'off' state, providing additional flexibility in bus management.
  • High-Speed Operation: This transceiver is capable of operating at high speeds, ensuring rapid data exchange which is critical for modern, high-performance electronic systems.
  • Low Power Consumption: The device is designed to have low power consumption, making it suitable for power-sensitive applications and contributing to the overall energy efficiency of the system it is integrated into.
  • Wide Operating Temperature Range: It operates effectively across a wide temperature range, ensuring reliability and stability in various environmental conditions.
  • Compact Packaging: The SN74ABT646DGVR comes in a small-outline package, specifically a TVSOP (Thin Very Small Outline Package), which is ideal for space-constrained applications.

Applications

The versatility of the SN74ABT646DGVR makes it suitable for a wide array of applications, including but not limited to:

  • Data communication systems
  • Networking equipment
  • Bus interface or bus extension applications
  • Memory swapping operations
  • Servers and high-performance computing

Conclusion

With its robust feature set and Texas Instruments' reputation for quality, the SN74ABT646DGVR is a reliable choice for designers and engineers looking to enhance data transfer capabilities within their electronic systems. Its high-speed operation, low power consumption, and compact form factor make it a versatile component that can meet the demands of various high-tech applications.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4688 $51.4080
85+ $1.2052 $102.4420
130+ $1.1676 $151.7880
180+ $1.1299 $203.3820
230+ $1.0922 $251.2060
310+ $0.9792 $303.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess