EN
  • EN
  • DE

PTN36241BBS

Part No PTN36241BBS
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1241+
Reference case QFN
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 715827-PTN36241BBS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTN36241BBS CAD Model

Description

The PTN36241BBS is a high-performance, versatile solution designed by STMicroelectronics for bridging USB 3.0 to SATA applications. This innovative product is ideal for a wide range of consumer electronics, computing devices, and storage solutions, offering a seamless integration for designers looking to enhance their systems with fast and reliable data transfer capabilities.

Key Features

  • High-Speed Data Transfer: Incorporates SuperSpeed USB 3.0 interface with data transfer rates up to 5 Gbps, ensuring rapid data exchange between connected devices.
  • SATA Interface Support: Compatible with SATA I/II/III specifications, it provides a flexible connection to various storage devices such as hard disk drives (HDDs), solid-state drives (SSDs), and optical drives.
  • Efficient Power Management: Features advanced power management options that reduce power consumption during idle periods, contributing to energy-efficient operation.
  • Compact Design: Housed in a small form factor package, the PTN36241BBS is designed for easy integration into space-constrained applications.
  • Plug and Play: The device supports hot-plugging and is compliant with USB Mass Storage Class Bulk-Only Transport, enabling straightforward use without the need for additional drivers.

Applications

The PTN36241BBS is suitable for a variety of applications, including but not limited to:

  • Docking stations
  • USB 3.0 to SATA converters
  • External storage enclosures for HDDs and SSDs
  • High-definition multimedia interface (HDMI) and other audio-visual equipment

Technical Specifications

STMicroelectronics has ensured that the PTN36241BBS meets rigorous industry standards, featuring:

  • Integrated USB 3.0 device controller and SATA device controller
  • Support for SATA PHY up to 6 Gbps
  • Compliance with USB 3.0 specification revision 1.0 and USB 2.0 specification

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The PTN36241BBS has undergone extensive testing and validation to ensure reliability and performance under various conditions. With a reputation for excellence in semiconductor solutions, STMicroelectronics provides robust support and documentation for their products, ensuring designers can confidently integrate the PTN36241BBS into their solutions.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4486 $58.7664
58+ $2.0097 $116.5626
90+ $1.9462 $175.1580
123+ $1.8838 $231.7074
159+ $1.8214 $289.6026
213+ $1.6320 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,800 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess