EN
  • EN
  • DE

SM15T39AY

Part No SM15T39AY
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 33.3VWM 69.7VC SMC  /  69.7V Clamp 143A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr STMicroelectronics
Series Automotive, AEC-Q101, SM15TY, TRANSIL™
Package Tape & Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 33.3V
Voltage - Breakdown (Min) 37.1V
Voltage - Clamping (Max) @ Ipp 69.7V
Current - Peak Pulse (10/1000µs) 143A (8/20µs)
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications Automotive
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package SMC
Base Product Number SM15T39
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-10904-2,497-10904-6,497-10904-1,-497-10904-2,-497-10904-1
Standard Package 2,500
Win Source Part Number 981272-SM15T39AY
Ultra Librarian 3D Model Ultra Librarian SM15T39AY CAD Model

Description

Product Overview: SM15T39AY Transil™ TVS Diode

The SM15T39AY is a high-quality Transil™ transient voltage suppressor (TVS) diode designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This robust protective device is engineered to shield sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events.

Key Features

  • Stand-off Voltage: The SM15T39AY offers a stand-off voltage of 33.3V, making it suitable for a range of applications that require this level of protection.
  • Peak Pulse Power: It can handle a peak pulse power dissipation of 1500W (10/1000µs), providing reliable protection against high energy transients.
  • Clamping Voltage: With a clamping voltage of 64.8V, the device ensures that any transient voltage spike is effectively capped at a safe level for the circuit components.
  • Low Leakage Current: The low leakage current of the SM15T39AY minimizes power loss when the device is in standby mode, enhancing overall energy efficiency.
  • Package: Housed in an SMB (DO-214AA) package, the SM15T39AY is compact and suitable for high-density circuit board designs.

Applications

The SM15T39AY is versatile and can be used in a variety of applications, including:

  • Power supply units
  • Automotive systems
  • Industrial electronics
  • Telecommunication devices
  • Consumer electronics

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The SM15T39AY is no exception, with rigorous testing and quality control measures in place to ensure its performance and durability in the field. This TVS diode is RoHS compliant and adheres to international safety standards, making it a trusted choice for protecting sensitive circuits against voltage transients.

Ordering Information

To order the SM15T39AY or to obtain more information about this and other protective devices, visit the STMicroelectronics website or contact an authorized distributor. Ensure that your electronic designs are safeguarded with the reliability and performance of the SM15T39AY Transil™ TVS diode.

You May Also Be Interested in

General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3284 $50.9020
330+ $0.3073 $101.4090
510+ $0.2967 $151.3170
730+ $0.2755 $201.1150
945+ $0.2649 $250.3305
1,180+ $0.2543 $300.0740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,864 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess