EN
  • EN
  • DE

PSD312-12JI

Part No PSD312-12JI
Manufacturer STMicroelectronics
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1199893-PSD312-12JI
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSD312-12JI CAD Model

Description

STMicroelectronics PSD312-12JI Product Overview

The PSD312-12JI is a sophisticated, feature-rich integrated circuit from STMicroelectronics, designed to meet the rigorous demands of embedded control applications. This device is a member of the Programmable System Devices (PSDs) family, which combines the flexibility of programmable logic with the stability and familiarity of fixed-function microcontrollers. The PSD312-12JI is particularly well-suited for use in systems that require a high level of integration to reduce complexity, cost, and board space.

Key Features

  • Memory Integration: The PSD312-12JI offers a robust memory architecture which includes flash memory for program storage, and additional EEPROM for data storage. This combination allows for efficient storage of code and data, providing a reliable non-volatile memory solution.
  • Programmable Logic: The device features programmable logic cells that can be configured to implement custom logic functions, which provides designers with the flexibility to adapt the chip to specific application needs without the need for external logic devices.
  • In-System Programmability: With in-system programmability (ISP), users can update the device firmware in the final product. This capability simplifies product updates and enhances the product's lifecycle by allowing the incorporation of new features or bug fixes.

Applications

The PSD312-12JI is ideal for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Communication systems
  • Embedded controllers

Technical Specifications

  • Supply Voltage: The device operates at a standard logic level supply voltage, ensuring compatibility with most microcontrollers and digital systems.
  • Package: Housed in a robust 52-pin PLCC (Plastic Leaded Chip Carrier) package, the PSD312-12JI is designed for easy integration into a variety of board layouts.
  • Temperature Range: The device is specified to operate over an industrial temperature range, making it suitable for environments that experience extreme conditions.

The PSD312-12JI from STMicroelectronics represents a powerful combination of microcontroller and programmable logic technology, providing a compact, efficient, and versatile solution for complex electronic designs. Its integration of memory, logic, and programmable elements makes it an excellent choice for designers looking to optimize their systems for performance, space, and cost.

You May Also Be Interested in

IBM
French Electronic Distributor since 1988
Need more? Email Us
OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338
KOA Speer
Need more? Email Us
Amphenol
Modular Jack - Right Angle, Input Output Connectors, 8P8C, RA, Shield, With LEDs..
Need more? Email Us
Mitsubishi
MITSUBISHI 2018+RoHS
Lowest to $56.3063
Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230
Lumberg
RST-5-612-2M - Lumberg RST 5-612/2M, Micro (M12), Single Ended Cordset, Male, Straight, 5-pole, 22 AWG, yellow PVC...
Need more? Email Us
Pericom
Lowest to $1.6087
Pericom
Lowest to $0.8847

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess