EN
  • EN
  • DE

STEVAL-MKI128V5

Part No STEVAL-MKI128V5
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Sensor Type Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature
Voltage - Supply 1.91V ~ 3.6V
Supplied Contents Board(s)
Utilized IC / Part HTS221, LIS3MDL, LPS22HB, LSM6DS3H, UVIS25
Other Names 497-16553
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283701-STEVAL-MKI128V5
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI128V5 CAD Model

Description

The STEVAL-MKI128V5 is a sophisticated sensor board from STMicroelectronics, designed to offer a compact and versatile solution for a wide range of motion and environmental sensing applications. This board features the LSM6DSO, a system-in-package featuring a 3D digital accelerometer and a 3D digital gyroscope, tailored for battery-operated smart devices with demanding power and space constraints.

With its state-of-the-art motion sensing capabilities, the STEVAL-MKI128V5 is an ideal choice for implementation in IoT devices, gaming and virtual reality input devices, as well as for navigation systems, robotics, and drone stabilization mechanisms. The board allows for high-resolution measurements of linear acceleration and angular rate with low power consumption, making it a reliable choice for portable applications.

The LSM6DSO on the STEVAL-MKI128V5 supports main OS requirements, offering real, virtual and batch sensors with 4 Kbytes for dynamic data batching. It also includes a finite state machine for motion detection and recognition, which helps in reducing the main processor workload and system power consumption by only running specific functions when needed.

Developed to simplify the design process for engineers, the board comes with a comprehensive development ecosystem, including software libraries and tools to facilitate the integration of the sensor into final products. The board is equipped with a DIL 24-pin socket, ensuring easy integration into a prototype or final product without the need for complex soldering.

Key features of the STEVAL-MKI128V5 include:

  • LSM6DSO iNEMO inertial module: 3D accelerometer and 3D gyroscope
  • “Always-on” experience with low power consumption for both accelerometer and gyroscope
  • Smart FIFO up to 4 Kbytes
  • Android M compliant
  • Hard, soft ironing for external magnetic sensor corrections
  • Compact and flexible design for easy integration in system prototypes

Overall, the STEVAL-MKI128V5 from STMicroelectronics is a powerful and flexible solution for developers looking to incorporate advanced motion and environmental sensing into their designs with minimal development time and effort.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD FOR ADXL375
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
STMicroelectronics
BOARD DEV EMOTION WIN8
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL KIT FOR AS5X47D
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us
Freescale Semiconductor - NXP
EVAL BOARD FOR MMA7660
Need more? Email Us
Zilog
KIT DEV ZMOTION DETECTION & CTRL
Need more? Email Us
TT Electronics
BOARD CALIBR CIRCUIT OPB350L062
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess