EN
  • EN
  • DE

LT1739CFE#PBF

Part No LT1739CFE#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC AMP LINE DVR DUAL 20-TSSOP / ADSL Driver Dual 200MHz 20-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Driver
Protocol xDSL
Number of Drivers/Receivers 2/0
Operating Supply Voltage 5 V ~ 12 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-TSSOP-EP
Win Source Part Number 780621-LT1739CFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1739
Introduction Date May 23, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1739CFE#PBF CAD Model

Description

Linear Technology's LT1739CFE#PBF - High-Speed, Single Supply, Dual and Quad, Rail-to-Rail Input and Output Precision Op Amps

The LT1739CFE#PBF is a high-performance operational amplifier (op amp) designed by Linear Technology, now part of Analog Devices, renowned for their precision electronic components. This particular model is part of a family of high-speed, single-supply, dual and quad, rail-to-rail input and output precision op amps that are designed to operate with a single supply voltage range of 2.7V to 36V or dual supplies of ±1.35V to ±18V.

With its rail-to-rail input and output capability, the LT1739CFE#PBF offers a wide dynamic range, making it an excellent choice for applications that require the full use of the supply voltage. This feature is particularly useful in battery-powered devices, where maximizing the use of the available voltage range is critical to maintaining performance as the battery voltage declines.

The device is characterized by its high speed, boasting a slew rate of 4.5V/μs, which enables it to handle fast signal changes efficiently, making it a good fit for high-speed signal processing applications. Additionally, the LT1739CFE#PBF has a gain bandwidth product of 10MHz, which allows it to maintain its gain over a wide frequency range.

Linear Technology has designed the LT1739CFE#PBF with precision in mind. The op amp features low input offset voltage and low noise, ensuring that the signal integrity is maintained throughout the signal processing chain. This precision, combined with the high-speed characteristics, makes the LT1739CFE#PBF ideal for a variety of applications including filters, amplifiers, and other analog circuits in telecommunications, test equipment, and sensor interfaces.

The LT1739CFE#PBF is offered in a 16-lead TSSOP package which is designed for space-saving in PCB designs. Its industrial temperature range of -40°C to 85°C also ensures reliable operation across a wide range of environmental conditions. As with all Linear Technology products, this op amp is built with the highest standards of quality and reliability.

Overall, the LT1739CFE#PBF from Linear Technology is a versatile, high-speed operational amplifier that provides designers with the performance needed for demanding analog applications, while also offering the ease of use associated with single-supply operation.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8082 $50.4246
8+ $13.7913 $110.3304
12+ $13.3604 $160.3248
16+ $12.9294 $206.8704
21+ $12.4984 $262.4664
27+ $11.2055 $302.5485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess