EN
  • EN
  • DE

PM8800ATR

Part No PM8800ATR
Manufacturer STMicroelectronics
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE-PD PWM CTLR 16-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Controller (PD), DC/DC
Number of Channels 1
Maximum Power Dissipation 12.95W
Internal Switch(s) Both
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage - Operating 48V
Operating Supply Current 3mA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-HTSSOP
Win Source Part Number 1089459-PM8800ATR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PM8800ATR CAD Model

Description

STMicroelectronics PM8800ATR Integrated Circuit

The PM8800ATR from STMicroelectronics is a high-performance integrated circuit designed to cater to the demanding needs of modern power management applications. This advanced chip embodies a synergy of efficiency, reliability, and flexibility, making it an ideal choice for a wide array of electronic devices.

Key Features

  • High-Efficiency: The PM8800ATR is built to provide high-efficiency power conversion, which is crucial for minimizing energy loss and heat generation in electronic systems.
  • Wide Input Voltage Range: It supports a broad input voltage range, allowing it to accommodate various power supplies and enabling its use in a diverse set of applications.
  • Integrated Protections: The device includes a suite of protection features such as overcurrent, overvoltage, and thermal shutdown to ensure the longevity and safe operation of the end application.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific requirements of their system, providing great versatility in design.
  • Frequency Synchronization: It allows for frequency synchronization, which reduces electromagnetic interference (EMI) and can simplify compliance with EMI regulations.

Applications

The PM8800ATR is suitable for a range of applications, particularly where efficient power management and compact design are crucial. These include:

  • Telecommunications equipment
  • Networking systems
  • Industrial control systems
  • Embedded systems
  • Point of Load (PoL) applications

Quality and Reliability

As with all STMicroelectronics products, the PM8800ATR is manufactured to the highest standards of quality and reliability. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring performance and durability.

Environmental Considerations

The PM8800ATR is compliant with various environmental standards, reflecting STMicroelectronics' commitment to environmentally responsible manufacturing practices. This includes compliance with RoHS and REACH regulations, ensuring the minimization of hazardous substances in electronic components.

You May Also Be Interested in

Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
Innovisionsemi
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Texas Instruments
Lowest to $8.4649
Texas Instruments
Lowest to $8.0180
Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6539 $58.3858
54+ $2.1776 $117.5904
83+ $2.1094 $175.0802
114+ $2.0413 $232.7082
147+ $1.9734 $290.0898
196+ $1.7692 $346.7632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,400 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess