Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Type Controller (PD)
Number of Channels 1
Power - Max 12.95 W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Voltage - Supply 0V ~ 57V
Current - Supply 250µA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number STHS2377
Other Names 497-6322-1,497-6322-2,497-6322-6
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1253090-STHS2377AM6F
Ultra Librarian 3D Model Ultra Librarian STHS2377AM6F CAD Model

Description

The STHS2377AM6F is a state-of-the-art product designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This advanced component is part of a family of high-performance, dual N-channel MOSFETs that are engineered to deliver exceptional efficiency and power handling capabilities.

Key Features

  • High Current Capability: The STHS2377AM6F is capable of supporting high current applications, making it suitable for demanding power management tasks.
  • Low On-Resistance: With its low on-resistance, this MOSFET ensures minimal power loss and heat generation, which is crucial for maintaining system reliability and performance.
  • High Switching Speed: The fast switching speed of the STHS2377AM6F makes it an excellent choice for high-frequency applications, contributing to improved overall system efficiency.
  • Advanced Packaging: Enclosed in a PowerFLAT™ 6x5 package, the product boasts a compact form factor that allows for space-saving designs without compromising power handling.

Applications

The versatility of the STHS2377AM6F makes it ideal for a wide range of applications, including:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Computing and server applications
  • Telecommunication equipment

Technical Specifications

The STHS2377AM6F boasts impressive technical specifications that cater to the needs of modern electronic systems:

  • Drain-source voltage (V<sub>DS): 30V
  • Continuous drain current (I<sub>D): 120A
  • Pulsed drain current (I<sub>DM): 480A
  • Power dissipation (P<sub>D): 110W
  • Operating temperature range: -55°C to 150°C

In conclusion, the STHS2377AM6F from STMicroelectronics represents a blend of cutting-edge technology and robust design. It is an excellent choice for designers looking to enhance the efficiency and reliability of their power-sensitive applications. With its high-performance capabilities and versatile usage, the STHS2377AM6F is set to be a go-to component in the industry.

You May Also Be Interested in

Linear Technology
Power Over Ethernet 33V 66V 14-Pin DFN EP / IC POE 30W SINGLE PSE 14-DFN
Need more? Email Us
ECAD model for LTC4263IDE-1#PBF
Linear Technology
Power Over Ethernet 52.7W 38-Pin QFN EP / IC CONTROLLER POE 38-QFN
Need more? Email Us
ECAD model for LTC4274AIUHF-2#PBF
Linear Technology
Power Over Ethernet PSE Controller 36-Pin SSOP W / IC POE QUAD PSE DISC 36-SSOP
Lowest to $38.1884
ECAD model for LTC4259AIGW-1#TRPBF
Maxim Integrated
PSE Controller 36-Pin SSOP / IC PSE CTRLR FOR POE 36SSOP
Lowest to $19.4508
ECAD model for MAX5965BEAX+
Maxim Integrated
PSE Controller 36-Pin SSOP / IC PSE CTRLR FOR POE 36SSOP
Need more? Email Us
ECAD model for MAX5965BUAX+
Skyworks Solutions Inc.
OCTAL ETHERNET PORT PSE WITH UP / Power Over Ethernet Controller 8 Channel 802.3at (PoE), 802.3bt 56-QFN (8x8)
Lowest to $19.3953
ECAD model for SI3474A-A01-IM
Microsemi Corporation
IC POE CONTROLLER PD PSE 32QFN / Power Over Ethernet 802.3at PD Controller
Lowest to $3.1122
ECAD model for PD70201ILQ-TR
Linear Technology
Power Over Ethernet PSE Controller 33V 66V 14-Pin DFN EP / IC POE 803.2AF SINGLE PSE 14-DFN
Lowest to $72.7273
ECAD model for LTC4263IDE#PBF
ON Semiconductor
IC POE CNTRL 1 CHANNEL 10DFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 10-DFN (3x3)
Lowest to $59.0910
ECAD model for NCP1094MNRG

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention