EN
  • EN
  • DE

PM8803TR

Part No PM8803TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE-PD/PWM CTLR 20-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Controller (PD), DC/DC
Number of Channels 1
Maximum Power Dissipation 25.5W
Internal Switch(s) Both
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE)
Temperature Range - Operating -40°C to 85°C
Case / Package 20-HTSSOP
Win Source Part Number 138608-PM8803TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM8803TR CAD Model

Description

Introducing the PM8803TR Integrated Circuit from STMicroelectronics

The PM8803TR is a cutting-edge integrated circuit designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular IC is engineered to meet the rigorous demands of advanced power management applications, offering a robust and efficient solution for designers and engineers across various industries.

Key Features

  • High-Efficiency Power Conversion: The PM8803TR is optimized for high-efficiency power conversion, which is critical for reducing energy consumption and heat generation in electronic devices.
  • Wide Input Voltage Range: With a broad input voltage range, this IC caters to a variety of power supply requirements, ensuring compatibility with multiple applications and platforms.
  • Integrated Protections: It comes with built-in protection features, such as over-voltage, under-voltage, over-current, and thermal shutdown, to safeguard the IC and the system it powers against potential damage from abnormal operating conditions.
  • Compact Footprint: The PM8803TR's small form factor makes it an ideal choice for space-constrained applications, allowing for more compact and streamlined designs.

Applications

The versatility of the PM8803TR allows it to be used in a wide array of applications, including but not limited to:

  • Switched-mode power supplies (SMPS)
  • Point of Load (PoL) converters
  • LED lighting systems
  • Telecommunication and networking equipment
  • Industrial control systems

Reliability and Performance

STMicroelectronics is committed to delivering products that not only meet but exceed industry standards for reliability and performance. The PM8803TR is no exception, undergoing rigorous testing and quality control measures to ensure it performs consistently under a wide range of conditions.

Environmental Considerations

With the growing emphasis on environmental sustainability, the PM8803TR has been developed with eco-friendly considerations in mind. It complies with various international standards for energy efficiency and hazardous substances, contributing to the creation of greener electronic solutions.

In conclusion, the PM8803TR from STMicroelectronics is a highly reliable and efficient power management IC that offers flexibility, protection, and performance for a multitude of electronic applications. Its compact size, coupled with its robust feature set, makes it an excellent choice for designers seeking to optimize their power management solutions.

You May Also Be Interested in

Innovisionsemi
Need more? Email Us
Innovisionsemi
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Texas Instruments
Lowest to $8.0180
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE) 20-QFN (5x5)
Lowest to $3.8993
Analog Devices Inc.
IC POE CNTRL 12 CHANNEL 52QFN
Lowest to $26.1940
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Silicon Labs
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Texas Instruments
SWITCHING CONTROLLER, CURRENT-MO / Power Over Ethernet Controller Channel
Lowest to $2.9925

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1775 $51.7750
24+ $4.2483 $101.9592
37+ $4.1155 $152.2735
51+ $3.9827 $203.1177
65+ $3.8500 $250.2500
87+ $3.4517 $300.2979
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess